The TLC27L2 is a dual precision operational amplifier designed for single-supply operation, suitable for a variety of applications including transducer interfacing, analog calculations, and signal buffering. It operates over a supply voltage range of 3V to 16V for temperatures from 0°C to 70°C, and 4V to 16V for extended temperature ranges of ,àí40°C to +85°C and ,àí55°C to +125°C. The device features a common-mode input voltage range that extends below the negative rail, making it versatile for low-voltage applications. Key specifications include an input offset voltage of 10mV, ultra-low power consumption of 95OºW at 25°C with a supply voltage of 5V, and a high input impedance of 10^12,Ѷ. The TLC27L2 also incorporates internal ESD protection rated up to 2000V, ensuring reliability in various environments. It is available in multiple package options, including SOIC, PDIP, and SOP, facilitating integration into different designs. This operational amplifier is particularly well-suited for battery-powered applications due to its low power requirements and wide operating voltage range.
Dual Precision Single Supply uPower Operational Amplifier 8-SOIC 0 to 70
Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 032626-TLC27L2CD
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 29μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 85kHz GBW, 29uA, 3-16V, 8-SOIC Product overview: TLC27L2CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 29uA, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 29uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2CD can be used for catalog matching and distributor lookup.
OP AMP, DUAL CMOS, SMD, 27L2, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:65kHz; Slew Rate:0.03V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit 8-SOIC
Precision Amplifiers LiNCMOS Dual
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L2CD | TLC27L2CD | 032626-TLC27L2CD | 296-1316-5-ND | 687-TLC27L2CD | 28AH5347 | TLC27L2CD | TLC27L2CD | TLC27L2CD | TLC27L2CD |
| Product Name | TLC27L2 Dual Precision Single Supply uPower Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2CD | Instrumentation, Op Amps, Buffer Amps | Dual 85kHz 29uA 16V Operational Amplifier IC | Op Amp, Dual Cmos, Smd, 27L2, Soic8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards and Certifications | RoHS | |||||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | |||||
| GBW | 0.0850 MHz | 0.1100 MHz | 0.1100 MHz | |||||||
| Slew Rate | 0.0300 V/µs | 0.0500 V/µs | 0.0300 V/µs | 0.0300 V/µs | 0.0300 V/µs | 3.00E-8 V/µs | 0.0300 V/µs | |||
| CMRR | 65 dB |