Texas Instruments High-Performance Analog Low-Power Quad 525kHz 16V Operational Amplifier IC TLC27M4CNS

Description
Quad Op Amp, Low-Power, 525kHz GBW, 1.1mV Vos, 0.7pA Ib, 16V, 4-Ch, SOP Product overview: TLC27M4CNS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 525kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 525kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4CNS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Op Amp, Low-Power, 525kHz GBW, 1.1mV Vos, 0.7pA Ib, 16V, 4-Ch, SOP Product overview: TLC27M4CNS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 525kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 525kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4CNS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Quad 525kHz 16V Operational Amplifier IC
687-TLC27M4CNS
Low-Power Quad 525kHz 16V Operational Amplifier IC 687-TLC27M4CNS
Quad Op Amp, Low-Power, 525kHz GBW, 1.1mV Vos, 0.7pA Ib, 16V, 4-Ch, SOP Product overview: TLC27M4CNS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 525kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 525kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4CNS can be used for catalog matching and distributor lookup.

Quad Op Amp, Low-Power, 525kHz GBW, 1.1mV Vos, 0.7pA Ib, 16V, 4-Ch, SOP Product overview: TLC27M4CNS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 525kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 525kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4CNS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC27M4CNS-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC27M4CNS-ND
Instrumentation, Op Amps, Buffer Amps TLC27M4CNS-ND
General Purpose Amplifier 4 Circuit 14-SO

General Purpose Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4CNS - 899839-TLC27M4CNS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4CNS
899839-TLC27M4CNS
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4CNS 899839-TLC27M4CNS
Manufacturer: Texas Instruments Win Source Part Number: 899839-TLC27M4CNS Series: LinCMOS™ Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier Circuit - 14-SO Package: 14-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: TLC27M4 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: TLC27M4CNSG4, TLC27M4CNSG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 899839-TLC27M4CNS
Series: LinCMOS™
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier Circuit - 14-SO
Package: 14-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLC27M4
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLC27M4CNSG4, TLC27M4CNSG4-ND

Buy Now Datasheet
 - TLC27M4CNS - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27M4CNS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27M4CNS
Instrumentation, OP Amps, Buffer Amps TLC27M4CNS
General Purpose Amplifier 4 Circuit 14-SO

General Purpose Amplifier 4 Circuit 14-SO

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4CNS - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27M4CNS
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27M4CNS
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27M4CNS
Precision Amplifiers TLC27M4CNS
Precision Amplifiers Quad Single Supply Low Power

Precision Amplifiers Quad Single Supply Low Power

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27M4CNS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27M4CNS
Integrated Circuits (ICs) - Linear - Amplifiers TLC27M4CNS
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site
Operational Amplifiers - Op Amps Quad Single Supply Low Power - 815-TLC27M4CNS - Utmel Electronic Limited
Hong Kong, China
Operational Amplifiers - Op Amps Quad Single Supply Low Power
815-TLC27M4CNS
Operational Amplifiers - Op Amps Quad Single Supply Low Power 815-TLC27M4CNS
Operational Amplifiers - Op Amps Quad Single Supply Low Power

Operational Amplifiers - Op Amps Quad Single Supply Low Power

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TLC27M4CNS TLC27M4CNS-ND 899839-TLC27M4CNS TLC27M4CNS TLC27M4CNS TLC27M4CNS TLC27M4CNS TLC27M4CNS 815-TLC27M4CNS
Product Name Low-Power Quad 525kHz 16V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4CNS Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Quad Single Supply Low Power
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 volts 5 volts
Slew Rate 0.6200 V/µs 0.6200 V/µs 0.6200 V/µs 6.20E-7 V/µs 6.20E-7 V/µs
Bandwidth 0.5250 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TVSP
Number of Pins 8
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD647SH/883B - 909584-AD647SH/883B - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type TO-99
View Details
2 suppliers
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
10 suppliers
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers