Quad Precision Single Supply Low-Power Operational Amplifier 14-SOIC -40 to 85
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 107067-TLC27M4IDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Family Name: TLC27M4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 570μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 635kHz
Alternative Parts (Cross-Reference): TS27M4AMDT; TS27M4BMDT; TS27M4BCDT; TS27M4ACDT;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quad Op Amp, 525kHz GBW, 4V-16V, 570uA, SOIC-D Product overview: TLC27M4IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 525kHz, 4V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 525kHz, 4V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4IDR can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14
Precision Amplifiers Quad Precision Lo-Pwr Single Supply
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M4IDR | 296-46344-6-ND | 107067-TLC27M4IDR | 687-TLC27M4IDR | TLC27M4IDR | TLC27M4IDR | TLC27M4IDR | TLC27M4IDR | TLC27M4IDR | TLC27M4IDR |
| Product Name | TLC27M4 Quad Precision Single Supply Low-Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4IDR | Quad 525kHz 4V 16V Operational Amplifier IC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 to 16 volts | 4 volts | 16 volts | |||||
| GBW | 0.5250 MHz | 0.6350 MHz | 0.5250 MHz | 0.5250 MHz | ||||||
| Slew Rate | 0.4300 V/µs | 0.6200 V/µs | 0.6200 V/µs | 0.4300 V/µs | 0.6200 V/µs | 0.6200 V/µs | 6.20E-7 V/µs | |||
| CMRR | 65 dB |