Enhanced Product Excalibur High-Speed Low-Power Precision Op Amps 16-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1108522-TLE2024AQDWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.7 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 750μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 1.05mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit 16-SOIC
4-Ch Op Amp, 1.7MHz BW, 20V, SOIC Product overview: TLE2024AQDWREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024AQDWREP can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 16SOIC
Precision Amplifiers Mil Enhance Excal Hi Spd Lo-pwr Prec
General Purpose Amplifier 4 Circuit 16-SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2024AQDWREP | 1108522-TLE2024AQDWREP | 296-18145-2-ND | 687-TLE2024AQDWREP | TLE2024AQDWREP | TLE2024AQDWREP | TLE2024AQDWREP | TLE2024AQDWREP |
| Product Name | TLE2024A-EP Enhanced Product Excalibur High-Speed Low-Power Precision Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024AQDWREP | Instrumentation, Op Amps, Buffer Amps | 1.7MHz 20V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 40 volts | 4 to 40 volts | 20 volts | 4 volts | ||||
| VOS | 0.7500 millivolts | 0.7500 millivolts | 0.1000 millivolts | |||||
| Quiescent Current (IQ) | 300 microamps | |||||||
| CMRR | 82 dB |