Programmable Low-Power Operational Amplifier 8-PDIP -40 to 85
General Purpose Amplifier 1 Circuit 8-PDIP
1.7MHz Op Amp, 1Ch, 3.6V/µs, 60pA Ib, 390uV Vos, 8-PDIP Product overview: TLC271BIP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 3.6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 3.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271BIP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108200-TLC271BIP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 950μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 2000uV Offset-Max, CMOS, PDIP8
Operational Amplifiers - Op Amps Low Pwr Programmable
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC271BIP | 296-7345-5-ND | 687-TLC271BIP | 1108200-TLC271BIP | TLC271BIP | TLC271BIP | TLC271BIP | TLC271BIP |
| Product Name | TLC271B Programmable Low-Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 1.7MHz 3.6V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271BIP | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 to 16 volts | 4 volts | ||||
| GBW | 1.7 MHz | 2.2 MHz | 2.2 MHz | |||||
| Slew Rate | 3.6 V/µs | 5.3 V/µs | 3.6 V/µs | 5.3 V/µs | 5.30E-6 V/µs | 5.3 V/µs | ||
| CMRR | 65 dB |