Texas Instruments TLC274 Quad Single Supply Operational Amplifier TLC274IPWR

Description
Quad Single Supply Operational Amplifier 14-TSSOP -40 to 85
Request a Quote
Description
Quad Single Supply Operational Amplifier 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC274IPWR is a quad operational amplifier in a 14-pin TSSOP package, measuring 5mm by 6.4mm, designed for single-supply operation with a temperature range of -40°C to 85°C. It features a common-mode input voltage range extending below the negative rail, high input impedance exceeding 10¹² Ω, low noise of typically 10.8nV/√Hz at 1kHz, and output voltage range that includes the negative rail. The device includes ESD-protection circuitry and latch-up immunity. It operates with supply voltages from 4V to 16V across its rated temperature range.

Datasheet Summary
Powered by GS/AI

The TLC274IPWR is a quad operational amplifier in a 14-pin TSSOP package, measuring 5mm by 6.4mm, designed for single-supply operation with a temperature range of -40°C to 85°C. It features a common-mode input voltage range extending below the negative rail, high input impedance exceeding 10¹² Ω, low noise of typically 10.8nV/√Hz at 1kHz, and output voltage range that includes the negative rail. The device includes ESD-protection circuitry and latch-up immunity. It operates with supply voltages from 4V to 16V across its rated temperature range.

Suppliers

Company
Product
Description
Supplier Links
TLC274 Quad Single Supply Operational Amplifier - TLC274IPWR - Texas Instruments
Dallas, TX, United States
TLC274 Quad Single Supply Operational Amplifier
TLC274IPWR
TLC274 Quad Single Supply Operational Amplifier TLC274IPWR
Quad Single Supply Operational Amplifier 14-TSSOP -40 to 85

Quad Single Supply Operational Amplifier 14-TSSOP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26746-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26746-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26746-1-ND
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26746-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26746-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26746-2-ND
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26746-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26746-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26746-6-ND
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274IPWR - 1108228-TLC274IPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274IPWR
1108228-TLC274IPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274IPWR 1108228-TLC274IPWR
Manufacturer: Texas Instruments Win Source Part Number: 1108228-TLC274IPWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V Operating Supply Current: 3.8mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 2.2MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108228-TLC274IPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 3.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 1.7MHz 16V 3.8mA Operational Amplifier IC
687-TLC274IPWR
Quad 1.7MHz 16V 3.8mA Operational Amplifier IC 687-TLC274IPWR
Quad Op Amp, 1.7MHz BW, 4-Ch, 16V, 3.8mA, TSSOP Product overview: TLC274IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 16V, 3.8mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 16V, 3.8mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274IPWR can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.7MHz BW, 4-Ch, 16V, 3.8mA, TSSOP Product overview: TLC274IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 16V, 3.8mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 16V, 3.8mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274IPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC274IPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC274IPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLC274IPWR
Precision Amplifiers TLC274IPWR
Precision Amplifiers Quad Single Supply Op Amp

Precision Amplifiers Quad Single Supply Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC274IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC274IPWR
Instrumentation, OP Amps, Buffer Amps TLC274IPWR
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLC274IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC274IPWR
Integrated Circuits (ICs) - Linear - Amplifiers TLC274IPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC274IPWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC274IPWR
Instrumentation, OP Amps, Buffer Amps TLC274IPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC274IPWR 296-26746-1-ND 1108228-TLC274IPWR 687-TLC274IPWR TLC274IPWR TLC274IPWR TLC274IPWR TLC274IPWR TLC274IPWR
Product Name TLC274 Quad Single Supply Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274IPWR Quad 1.7MHz 16V 3.8mA Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 4 to 16 volts 4 to 16 volts 4 volts 4 volts
VOS 10 millivolts 1.1 millivolts 1.1 millivolts 1.1 millivolts
Quiescent Current (IQ) 1600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2022AM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088105Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.4000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
10 suppliers
BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers