Quad Precision Single Supply Low-Power Operational Amplifier 14-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1268925-TLC27M9CN
Series: LinCMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Amplifier Type: General
Current - Input Bias: 0.7pA
Voltage - Input Offset: 220μV
Family Name: TLC27M9
Categories: Integrated Circuits (ICs)
Operating Supply Current: 570μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Output Current per Channel: 30mA
SR - Slew Rate: 0.62 V/μs
GBP - Gain Bandwidth Product: 635kHz
Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V
Alternative Parts (Cross-Reference): TS27M4BIN; TS27M4ACN; TS27M4BCN;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
CMOS Amplifier 4 Circuit 14-PDIP
Quad Op Amp, 525kHz GBW, Low Power, 3-16V, 4-Ch, PDIP Product overview: TLC27M9CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 525kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 525kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M9CN can be used for catalog matching and distributor lookup.
TLC27M9 Quad Precision Single Supply Low-Power Operational Amplifier
Precision Amplifiers LiNCMOS Med Bias
CMOS Amplifier 4 Circuit 14-PDIP
IC CMOS 4 CIRCUIT 14DIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M9CN | 1268925-TLC27M9CN | 296-7427-5-ND | 687-TLC27M9CN | TLC27M9CN | TLC27M9CN | TLC27M9CN | TLC27M9CN |
| Product Name | TLC27M9 Quad Precision Single Supply Low-Power Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M9CN | Instrumentation, Op Amps, Buffer Amps | Low-Power Quad 525kHz 16V Operational Amplifier IC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 volts | |||||
| GBW | 0.5250 MHz | 0.6350 MHz | 0.5250 MHz | |||||
| Slew Rate | 0.4300 V/µs | 0.6200 V/µs | 0.6200 V/µs | 0.4300 V/µs | 0.6200 V/µs | 6.20E-7 V/µs | ||
| CMRR | 65 dB |