LinCMOS(TM) Precision Quad Operational Amplifier 14-SOIC -40 to 85
General Purpose Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 525kHz GBW, 4-Ch, 16V, 4-Pin SOIC Product overview: TLC27M4AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 525kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 525kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4AID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268913-TLC27M4AID
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Family Name: TLC27M4A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 570μA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 14-SOIC
Output Current per Channel: 30mA
SR - Slew Rate: 0.62 V/μs
GBP - Gain Bandwidth Product: 635kHz
Dual Supply Voltage (±): 4 V ~ 16 V, ±2 V ~ 8 V
Alternative Parts (Cross-Reference): TS27M4MDT; TS27M4ACD; TS27M4BMDT;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14
IC OPAMP GP 4 CIRCUIT 14SOIC
Precision Amplifiers LiNCMOS Med Bias
General Purpose Amplifier 4 Circuit 14-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M4AID | 296-7413-5-ND | 687-TLC27M4AID | 1268913-TLC27M4AID | TLC27M4AID | TLC27M4AID | TLC27M4AID | TLC27M4AID |
| Product Name | TLC27M4A LinCMOS(TM) Precision Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 525kHz 16V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4AID | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 volts | |||||
| VOS | 5 millivolts | 0.9000 millivolts | 0.9000 millivolts | |||||
| Quiescent Current (IQ) | 280 microamps | |||||||
| CMRR | 65 dB |