Texas Instruments TLC27L2 Dual Precision Single Supply uPower Operational Amplifier TLC27L2CDR

Description
Dual Precision Single Supply uPower Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Precision Single Supply uPower Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L2 Dual Precision Single Supply uPower Operational Amplifier - TLC27L2CDR - Texas Instruments
Dallas, TX, United States
TLC27L2 Dual Precision Single Supply uPower Operational Amplifier
TLC27L2CDR
TLC27L2 Dual Precision Single Supply uPower Operational Amplifier TLC27L2CDR
Dual Precision Single Supply uPower Operational Amplifier 8-SOIC 0 to 70

Dual Precision Single Supply uPower Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2CDR - 032627-TLC27L2CDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2CDR
032627-TLC27L2CDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2CDR 032627-TLC27L2CDR
Manufacturer: Texas Instruments Win Source Part Number: 032627-TLC27L2CDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Family Name: TLC27L2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 29μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 110kHz Alternative Parts (Cross-Reference): TS27M2AID; TS27M2ACDT; TS27M2ID; Introduction Date: January 07, 2005 ECCN: EAR99 Country of Origin: Mexico, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032627-TLC27L2CDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Family Name: TLC27L2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 29μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Alternative Parts (Cross-Reference): TS27M2AID; TS27M2ACDT; TS27M2ID;
Introduction Date: January 07, 2005
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 85kHz 29uA 3V Operational Amplifier IC
687-TLC27L2CDR
Dual 85kHz 29uA 3V Operational Amplifier IC 687-TLC27L2CDR
Dual Op Amp, 85kHz BW, 29uA, 3V-16V, 8-SOIC Product overview: TLC27L2CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 29uA, 3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 29uA, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2CDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 85kHz BW, 29uA, 3V-16V, 8-SOIC Product overview: TLC27L2CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 29uA, 3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 29uA, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1316-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1316-1-ND
Instrumentation, Op Amps, Buffer Amps 296-1316-1-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1316-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1316-6-ND
Instrumentation, Op Amps, Buffer Amps 296-1316-6-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1316-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1316-2-ND
Instrumentation, Op Amps, Buffer Amps 296-1316-2-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27L2CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27L2CDR
Instrumentation, OP Amps, Buffer Amps TLC27L2CDR
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27L2CDR
Precision Amplifiers TLC27L2CDR
Precision Amplifiers Dual Prec Op Amp

Precision Amplifiers Dual Prec Op Amp

Buy Now Datasheet
Linear Amplifier IC - 16925457 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16925457
Linear Amplifier IC 16925457
(PRICE/TC), OP-AMP, DUAL, 85KHZ, 0.03V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:85KHZ; SLEW RATE:0.03V/µS; SUPPLY VOLTAGE RANGE:3V TO 16V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), OP-AMP, DUAL, 85KHZ, 0.03V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:85KHZ; SLEW RATE:0.03V/µS; SUPPLY VOLTAGE RANGE:3V TO 16V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2CDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27L2CDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27L2CDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27L2CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27L2CDR
Integrated Circuits (ICs) - Linear - Amplifiers TLC27L2CDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Operational Amplifier/Comparator >> Operational Amplifier - TLC27L2CDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
TLC27L2CDR
Operational Amplifier/Comparator >> Operational Amplifier TLC27L2CDR
0.6pA Dual 110kHz SOIC-8 Operational Amplifier ROHS

0.6pA Dual 110kHz SOIC-8 Operational Amplifier ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27L2CDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC27L2CDR
Instrumentation, OP Amps, Buffer Amps TLC27L2CDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op-Amp, Dual, 85Khz, 0.03V/us, Soic-8; No. Of Amplifiers Texas Instruments - 17AH9383 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Dual, 85Khz, 0.03V/us, Soic-8; No. Of Amplifiers Texas Instruments
17AH9383
Op-Amp, Dual, 85Khz, 0.03V/us, Soic-8; No. Of Amplifiers Texas Instruments 17AH9383
OP-AMP, DUAL, 85KHZ, 0.03V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:85kHz; Slew Rate:0.03V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OP-AMP, DUAL, 85KHZ, 0.03V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:85kHz; Slew Rate:0.03V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Radwell International Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLC27L2CDR 032627-TLC27L2CDR 687-TLC27L2CDR 296-1316-1-ND TLC27L2CDR TLC27L2CDR 16925457 TLC27L2CDR TLC27L2CDR TLC27L2CDR TLC27L2CDR 17AH9383
Product Name TLC27L2 Dual Precision Single Supply uPower Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2CDR Dual 85kHz 29uA 3V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Linear Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier/Comparator >> Operational Amplifier Instrumentation, OP Amps, Buffer Amps Op-Amp, Dual, 85Khz, 0.03V/us, Soic-8; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts 3 volts 3 volts
GBW 0.0850 MHz 0.1100 MHz 0.1100 MHz 0.1100 MHz 0.1100 MHz
Slew Rate 0.0300 V/µs 0.0500 V/µs 0.0300 V/µs 0.0300 V/µs 0.0300 V/µs 3.00E-8 V/µs 0.0300 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data