The TLE2021ACD is a precision, high-speed, low-power operational amplifier designed for various applications, including low-level signal conditioning. It operates with a supply current of 300µA maximum and features a high unity-gain bandwidth of 2MHz and a slew rate of 0.65V/µs. The device is specified for both 5V single-supply and ±15V operation, making it versatile for different circuit configurations. This operational amplifier exhibits a high open-loop gain of 6.5V/µV (136dB) and a low offset voltage of 100µV maximum, ensuring accurate signal amplification. It also has a low input bias current of 50nA maximum and a low noise voltage of 19nV/,àöHz, which are critical for precision applications. The TLE2021ACD includes phase-reversal protection to prevent unexpected output state changes when input signals fall below the negative supply rail. The device is characterized for operation over a military temperature range of ,Äì55°C to +125°C, making it suitable for demanding environments. It is available in multiple package options, including ceramic DIP and chip-carrier versions, catering to high-density system applications. Overall, the TLE2021ACD is a reliable choice for engineers seeking a robust operational amplifier for precision tasks.
Excalibur High-Speed Low-Power Precision Operational Amplifier 8-SOIC
1.2MHz Op Amp, 1Ch, 20V, 70nA Ib, 300uV Vos, 8-SOIC Product overview: TLE2021ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2021ACD can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, 300uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 936715-TLE2021ACD
Series: Excalibur™
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLE2021
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -TLE2021ACD-NDR, -TLE2021ACDG4, -TLE2021ACDG4-NDR, 296-10353-5, TLE2021ACDG4-ND, -296-10353-5, -296-10353-5-ND, TLE2021ACDG4
Precision Amplifiers High Speed
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2021ACD | 687-TLE2021ACD | 296-10353-5-ND | TLE2021ACD | 936715-TLE2021ACD | TLE2021ACD | TLE2021ACD | TLE2021ACD | TLE2021ACD |
| Product Name | TLE2021A Excalibur High-Speed Low-Power Precision Operational Amplifier | 1.2MHz 20V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021ACD | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 4 volts | ||||||
| VOS | 0.3000 millivolts | 0.0800 millivolts | |||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||
| CMRR | 85 dB |