The TLC27L4BIDR is a quad operational amplifier in a 14-pin SOIC package, characterized for operation from -40°C to +85°C with a supply voltage range of 4V to 16V. It features an input offset voltage of 2mV (typical), ultra-low power consumption of 195µW at 5V and 25°C, high input impedance of 10¹²Ω, and includes internal ESD protection rated to 2000V per MIL-STD-883C, Method 3015.2. The device supports single-supply operation and has a common-mode input voltage range extending below the negative rail. Output voltage range includes the negative rail, and the part exhibits input offset voltage drift of typically 0.1µV/month. Latch-up immunity is built in.
LinCMOS(TM) Precision Quad Operational Amplifier 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 005615-TLC27L4BIDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 260μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 57μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
CMOS Amplifier 4 Circuit 14-SOIC
CMOS Amplifier 4 Circuit 14-SOIC
CMOS Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 85kHz GBW, 2mV Vos, 57uA, 4-16V, SOIC Product overview: TLC27L4BIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 57uA, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 57uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4BIDR can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
Precision Amplifiers LinCMOS Precision Quad Op Amp
(PRICE/TR)IC, OP-AMP, 85KHZ, 0.03V/ US, SOIC-14; OP AMP TYPE:PRECISION; NO. OF AMPLIFIERS:4; SLEW RATE:0.03V/ªS; SUPPLY VOLTAGE RANGE:4V TO 16V; AMPLI. FREE 2 YEAR RADWELL WARRANTY
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L4BIDR | 005615-TLC27L4BIDR | 296-41674-6-ND | 687-TLC27L4BIDR | TLC27L4BIDR | TLC27L4BIDR | TLC27L4BIDR | 16737135 | TLC27L4BIDR | TLC27L4BIDR |
| Product Name | TLC27L4B LinCMOS(TM) Precision Quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4BIDR | Instrumentation, Op Amps, Buffer Amps | Quad 85kHz 57uA 16V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 to 16 volts | 4 volts | 16 volts | |||||
| VOS | 2 millivolts | 0.2600 millivolts | 1.1 millivolts | 1.1 millivolts | ||||||
| Quiescent Current (IQ) | 17 microamps | |||||||||
| CMRR | 65 dB |