Advanced LinCMOS(TM) Precision Chopper-Stabilized Operational Amplifier 8-PDIP
Zero-Drift Amplifier 1 Circuit 8-PDIP
Precision Chopper Op Amp, 1.9MHz BW, 1uV Vos, 120dB CMRR, 8V Dual Supply Product overview: TLC2652ACP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.9MHz, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.9MHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2652ACP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108175-TLC2652ACP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Zero-Drift
Slew Rate: 3.1 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3.8 V to 16 V, ±1.9 V to 8 V
Operating Supply Current: 1.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.9MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 3uV Offset-Max, CMOS, PDIP8
Zero-Drift Amplifier 1 Circuit 8-PDIP
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
Precision Amplifiers Adv Prec. Chopper
IC, OP AMP, CMOS CHOPPER STAB, 2652; No. of Amplifiers:1 Amplifier; Bandwidth:1.9MHz; Slew Rate:3.1V/µs; Supply Voltage Range:± 1.9V to ± 8V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2652ACP | 296-7318-5-ND | 687-TLC2652ACP | 1108175-TLC2652ACP | TLC2652ACP | TLC2652ACP | TLC2652ACP | TLC2652ACP | 29AH7817 |
| Product Name | TLC2652A Advanced LinCMOS(TM) Precision Chopper-Stabilized Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 1.9MHz 8V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652ACP | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Ic, Op Amp, Cmos Chopper Stab, 2652; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3.8 to 16 volts | 8 volts | 3.8 to 16 volts | 3.8 volts | 1.9 to 8 volts | ||||
| VOS | 1.00E-3 millivolts | 5.00E-4 millivolts | 5.00E-4 millivolts | ||||||
| Quiescent Current (IQ) | 2400 microamps | ||||||||
| CMRR | 120 dB |