High-Speed, Low-Power, Precision Single Operational Amplifier 8-SOIC -55 to 125
General Purpose Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1269248-TLE2021MD
Packaging: Tube
Mounting Style: SMD
Supply Current: 200μA
Amplifier Type: General Purpose
Slew Rate: 0.65V/μs
Gain Bandwidth Product: 2MHz
Current - Input Bias: 25nA
Voltage - Input Offset: 120μV
Current - Output / Channel: 20mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: TLE2021M
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 40V, ±2V ~ 20V
Op Amp, 1.2MHz GBW, 0.5V/µs SR, 20V, 1-Ch, 8-SOIC Product overview: TLE2021MD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 0.5V, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, 0.5V, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2021MD can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers High Speed Lw Pwr
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2021MD | 296-10361-5-ND | 1269248-TLE2021MD | 687-TLE2021MD | TLE2021MD | TLE2021MD | TLE2021MD | TLE2021MD |
| Product Name | TLE2021M High-Speed, Low-Power, Precision Single Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021MD | 1.2MHz 0.5V 20V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 40 volts | 4 to 40 volts | 20 volts | 4 volts | 4 volts | |||
| VOS | 0.5000 millivolts | 0.1200 millivolts | 0.1200 millivolts | 0.1200 millivolts | ||||
| Quiescent Current (IQ) | 300 microamps | |||||||
| CMRR | 85 dB |