LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-SOIC -40 to 85
Operational Amplifier, 1 Func, 10000uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 032605-TLC271IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 950μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
1-Ch, 1.7MHz Op Amp, 16V, 950uA, 8-SOIC Product overview: TLC271IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 16V, 950uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 16V, 950uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271IDR can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Single 0.7pA 2.2MHz SOIC-8 Operational Amplifier ROHS
Operational Amplifiers - Op Amps Low Pwr Programmable
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC271IDR | TLC271IDR | 032605-TLC271IDR | 296-1821-6-ND | 687-TLC271IDR | TLC271IDR | TLC271IDR | TLC271IDR | TLC271IDR | TLC271IDR | TLC271IDR |
| Product Name | TLC271 LinCMOS(TM) Programmable Low-Power Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271IDR | Instrumentation, Op Amps, Buffer Amps | 1.7MHz 16V 950uA SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Operational Amplifiers - Op Amps | |
| Standards and Certifications | RoHS | ||||||||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 to 16 volts | 4 volts | 16 volts | ||||||
| GBW | 1.7 MHz | 2.2 MHz | 2.2 MHz | 2.2 MHz | 2.2 MHz | ||||||
| Slew Rate | 3.6 V/µs | 5.3 V/µs | 5.3 V/µs | 3.6 V/µs | 5.3 V/µs | 5.30E-6 V/µs | 5.3 V/µs | ||||
| CMRR | 65 dB |