The TLC274B LinCMOS(TM) Precision Quad Operational Amplifier is designed for applications requiring low offset voltage and low noise. It features a trimmed offset voltage of 10 mV and a typical input offset voltage drift of 0.1 µV/month. The operational amplifier operates over a wide supply voltage range of 4 V to 16 V across various temperature ranges, including -40°C to 85°C. It supports single-supply operation and has a common-mode input voltage range that extends below the negative rail, making it suitable for battery-powered applications. The device exhibits high input impedance of 10^12 ,Ѷ and low noise performance, typically 25 nV/,àöHz at 1 kHz. The TLC274B is available in multiple package options, including small-outline and chip-carrier versions, and incorporates internal ESD protection circuitry. This operational amplifier is ideal for applications such as transducer interfacing, active filters, and signal buffering.
LinCMOS(TM) Precision Quad Operational Amplifier 14-SOIC -40 to 85
General Purpose Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 1.7MHz BW, 2mV Vos, 4V-16V, 14-SOIC Product overview: TLC274BID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 4V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 4V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274BID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083751-TLC274BID
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 3.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC OPAMP GP 4 CIRCUIT 14SOIC
OPERATIONAL AMPLIFIER, QUAD, 1.7 MHZ, 4, 3.6 V/ S, 4V TO 16V, SOIC, 14 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Precision Amplifiers LiNCMOS High Bias
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Radwell International | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC274BID | 296-1312-5-ND | 687-TLC274BID | 083751-TLC274BID | TLC274BID | 17200565 | TLC274BID | TLC274BID | TLC274BID |
| Product Name | TLC274B LinCMOS(TM) Precision Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 1.7MHz 4V 16V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274BID | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 to 16 volts | 4 volts | 4 volts | ||||
| VOS | 2 millivolts | 0.3900 millivolts | 0.3400 millivolts | 0.3400 millivolts | |||||
| Quiescent Current (IQ) | 1600 microamps | ||||||||
| CMRR | 65 dB |