Texas Instruments TLC27M2 Dual Precision Single Supply Low-Power Operational Amplifier TLC27M2IDR

Description
Dual Precision Single Supply Low-Power Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Precision Single Supply Low-Power Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27M2 Dual Precision Single Supply Low-Power Operational Amplifier - TLC27M2IDR - Texas Instruments
Dallas, TX, United States
TLC27M2 Dual Precision Single Supply Low-Power Operational Amplifier
TLC27M2IDR
TLC27M2 Dual Precision Single Supply Low-Power Operational Amplifier TLC27M2IDR
Dual Precision Single Supply Low-Power Operational Amplifier 8-SOIC -40 to 85

Dual Precision Single Supply Low-Power Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1322-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1322-1-ND
Instrumentation, Op Amps, Buffer Amps 296-1322-1-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1322-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1322-6-ND
Instrumentation, Op Amps, Buffer Amps 296-1322-6-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1322-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1322-2-ND
Instrumentation, Op Amps, Buffer Amps 296-1322-2-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2IDR - 032639-TLC27M2IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2IDR
032639-TLC27M2IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2IDR 032639-TLC27M2IDR
Manufacturer: Texas Instruments Win Source Part Number: 032639-TLC27M2IDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.62 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Family Name: TLC27M2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V Operating Supply Current: 285μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 635kHz Alternative Parts (Cross-Reference): TS272ID; TS27M2ACDT; TS272IDT-E; Introduction Date: October 08, 1998 ECCN: EAR99 Country of Origin: Mexico, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032639-TLC27M2IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Family Name: TLC27M2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 285μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 635kHz
Alternative Parts (Cross-Reference): TS272ID; TS27M2ACDT; TS272IDT-E;
Introduction Date: October 08, 1998
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
525kHz 16V 285uA SOIC Operational Amplifier IC
687-TLC27M2IDR
525kHz 16V 285uA SOIC Operational Amplifier IC 687-TLC27M2IDR
2-Ch Op Amp, 525kHz BW, 16V, 285uA, 8-SOIC Product overview: TLC27M2IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525kHz, 16V, 285uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 525kHz, 16V, 285uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M2IDR can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 525kHz BW, 16V, 285uA, 8-SOIC Product overview: TLC27M2IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525kHz, 16V, 285uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 525kHz, 16V, 285uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M2IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27M2IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27M2IDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27M2IDR
Precision Amplifiers TLC27M2IDR
Precision Amplifiers Dual LP Prec S-Sply

Precision Amplifiers Dual LP Prec S-Sply

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27M2IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27M2IDR
Integrated Circuits (ICs) - Linear - Amplifiers TLC27M2IDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC27M2IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27M2IDR
Instrumentation, OP Amps, Buffer Amps TLC27M2IDR
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLC27M2IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC27M2IDR
Instrumentation, OP Amps, Buffer Amps TLC27M2IDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op-Amp, 525Khz, 0.43V/us, Soic-8; No. Of Amplifiers Texas Instruments - 26AJ9882 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 525Khz, 0.43V/us, Soic-8; No. Of Amplifiers Texas Instruments
26AJ9882
Op-Amp, 525Khz, 0.43V/us, Soic-8; No. Of Amplifiers Texas Instruments 26AJ9882
OP-AMP, 525KHZ, 0.43V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:525kHz; Slew Rate:0.43V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 525KHZ, 0.43V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:525kHz; Slew Rate:0.43V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLC27M2IDR 296-1322-1-ND 032639-TLC27M2IDR 687-TLC27M2IDR TLC27M2IDR TLC27M2IDR TLC27M2IDR TLC27M2IDR TLC27M2IDR 26AJ9882
Product Name TLC27M2 Dual Precision Single Supply Low-Power Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2IDR 525kHz 16V 285uA SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, 525Khz, 0.43V/us, Soic-8; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 4 to 16 volts 4 to 16 volts 4 volts 4 volts
GBW 0.5250 MHz 0.6350 MHz 0.6350 MHz 0.6350 MHz
Slew Rate 0.4300 V/µs 0.6200 V/µs 0.6200 V/µs 0.4300 V/µs 6.20E-7 V/µs 0.6200 V/µs 0.6200 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data