General Purpose Amplifier 1 Circuit 8-SO
1-Ch Op Amp, 1.7MHz GBW, 16V, 950uA, SOP, LinCMOS Product overview: TLC271CPS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 16V, 950uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 16V, 950uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271CPS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 727836-TLC271CPS
Packaging: Tube
Mounting Style: SMD
Supply Current: 950μA
Amplifier Type: General Purpose
Slew Rate: 5.3V/μs
Gain Bandwidth Product: 2.2MHz
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: TLC271
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 16V, ±1.5V ~ 8V
Operational Amplifier, 1 Func, 10000uV Offset-Max, CMOS, PDSO8
Operational Amplifiers - Op Amps Programmable Low Power
IC OPAMP GP 1 CIRCUIT 8SO
IC OPAMP GP 1 CIRCUIT 8SO
General Purpose Amplifier 1 Circuit 8-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-26741-5-ND | 687-TLC271CPS | 727836-TLC271CPS | TLC271CPS | TLC271CPS | TLC271CPS | TLC271CPS | TLC271CPS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 1.7MHz 16V 950uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271CPS | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 0.9500 milliamps | 0.9500 milliamps | 0.9500 milliamps | 0.9500 milliamps | ||||
| Slew Rate | 5.3 V/µs | 3.6 V/µs | 5.3 V/µs | 5.30E-6 V/µs | 5.3 V/µs | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | Rail/Tube | SOP; SOP (PS) | 0degC ~ 70degC | SOIC; 8-SOIC (0.209\", 5.30mm Width) | |||
| Standards | RoHS | RoHS | RoHS |