The TLE2021-Q1 is a single-channel, automotive-grade operational amplifier characterized for operation from -40°C to +125°C, designed for low-power, high-precision signal conditioning in automotive applications such as lighting, body electronics, and battery management systems. It is packaged in an 8-pin SOIC (D) format and meets AEC-Q100 qualifications. The device supports operation from 5V single-supply or ±15V dual-supply configurations, features a maximum supply current of 300μA, a minimum slew rate of 0.45V/μs, a typical unity-gain bandwidth of 2MHz, and an input offset voltage of 100μV maximum. ESD protection exceeds 1000V per MIL-STD-883, Method 3015, and phase-reversal protection is included. The part includes a no-connect pin and offset adjustment terminals.
Automotive Catalog Excalibur High-Speed Low-Power Precision Operational Amplifiers 8-SOIC -40 to 125
Operational Amplifier, 1 Func, 600uV Offset-Max, BIPolar, PDSO8
High-Speed Low-Power Op Amp, 1.2MHz BW, 20V, 1-Ch, 8-SOIC Product overview: TLE2021QDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.2MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.2MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2021QDRG4Q1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1383613-TLE2021QDRG4
Category: Integrated Circuits (ICs)>Linear>Amplifi
Series: Automotive, AEC-Q100, Excalibur™
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500 pcs
Amplifier Type: General Purpose
Slew Rate: 0.65V/µs
Gain Bandwidth Product: 2 MHz
Current - Input Bias: 25 nA
Voltage - Input Offset: 120 µV
Current - Supply: 200µA
Current - Output / Channel: 20 mA
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: TLE2021
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 40 V
Moisture Sensitivity Level (MSL): 1 (Unlimited)
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Precision Amplifiers Excalbur HiSpd LoPwr Precision Op Amps
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2021QDRG4Q1 | TLE2021QDRG4Q1 | 687-TLE2021QDRG4Q1 | 1383613-TLE2021QDRG4Q1 | 296-24961-2-ND | TLE2021QDRG4Q1 | TLE2021QDRG4Q1 | TLE2021QDRG4Q1 | TLE2021QDRG4Q1 |
| Product Name | TLE2021-Q1 Automotive Catalog Excalibur High-Speed Low-Power Precision Operational Amplifiers | Low-Power 1.2MHz 20V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 4 volts | ||||||
| VOS | 0.5000 millivolts | 0.1200 millivolts | 0.1200 millivolts | ||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||
| CMRR | 80 dB |