Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps TLC25M4BCN

Description
CMOS Amplifier 4 Circuit Open Drain 14-PDIP
Request a Quote Datasheet
Description
CMOS Amplifier 4 Circuit Open Drain 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-7312-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7312-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7312-5-ND
CMOS Amplifier 4 Circuit Open Drain 14-PDIP

CMOS Amplifier 4 Circuit Open Drain 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad 525kHz Operational Amplifier IC
687-TLC25M4BCN
Quad 525kHz Operational Amplifier IC 687-TLC25M4BCN
Quad Op-Amp, 525kHz GBW, 260uV Vos, 4-Ch, PDIP-14 Product overview: TLC25M4BCN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 525kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 525kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC25M4BCN can be used for catalog matching and distributor lookup.

Quad Op-Amp, 525kHz GBW, 260uV Vos, 4-Ch, PDIP-14 Product overview: TLC25M4BCN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 525kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 525kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC25M4BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25M4BCN - 1108172-TLC25M4BCN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25M4BCN
1108172-TLC25M4BCN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25M4BCN 1108172-TLC25M4BCN
Manufacturer: Texas Instruments Win Source Part Number: 1108172-TLC25M4BCN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.62 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 260μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V Operating Supply Current: 570μA Gain Bandwidth Product (GBP): 635kHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108172-TLC25M4BCN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 260μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 570μA
Gain Bandwidth Product (GBP): 635kHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TLC25M4BCN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 3000uV Offset-Max, CMOS, PDIP14

Operational Amplifier, 4 Func, 3000uV Offset-Max, CMOS, PDIP14

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC25M4BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC25M4BCN
Instrumentation, OP Amps, Buffer Amps TLC25M4BCN
CMOS Amplifier 4 Circuit Open Drain 14-PDIP

CMOS Amplifier 4 Circuit Open Drain 14-PDIP

Buy Now Datasheet
IC OPAMP GP 4 CIRCUIT 14DIP - 815-TLC25M4BCN - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 4 CIRCUIT 14DIP
815-TLC25M4BCN
IC OPAMP GP 4 CIRCUIT 14DIP 815-TLC25M4BCN
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLC25M4BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC25M4BCN
Integrated Circuits (ICs) - Linear - Amplifiers TLC25M4BCN
IC CMOS 4 CIRCUIT 14DIP

IC CMOS 4 CIRCUIT 14DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 296-7312-5-ND 687-TLC25M4BCN 1108172-TLC25M4BCN TLC25M4BCN TLC25M4BCN 815-TLC25M4BCN TLC25M4BCN
Product Name Instrumentation, Op Amps, Buffer Amps Quad 525kHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25M4BCN Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 4 CIRCUIT 14DIP Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 2.7 milliamps 0.5700 milliamps 2.7 milliamps
Slew Rate 0.6000 V/µs 0.4300 V/µs 0.6200 V/µs 0.6000 V/µs 6.00E-7 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "14-DIP (0.300"", 7.62mm)" Rail/Tube DIP; PDIP; 14-PDIP DIP; DIP14 DIP; 14-DIP (0.300\", 7.62mm) DIP; 14-DIP (0.300, 7.62mm) Through Hole
Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906389P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 8
View Details
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
4 suppliers