Excalibur High-Speed Low-Power Precision Dual Operational Amplifier 8-PDIP
Operational Amplifier, 2 Func, 400uV Offset-Max, BIPolar, PDIP8
General Purpose Amplifier 2 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 032751-TLE2022ACP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.65 V/μs
Current - Input Bias: 33nA
Voltage - Input Offset: 120μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 550μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.7MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Dual Op Amp, 1.7MHz BW, 20V Dual Supply, 87dB CMRR, 400uV Vos Product overview: TLE2022ACP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022ACP can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8DIP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Precision Amplifiers Dual High Speed
General Purpose Amplifier 2 Circuit 8-PDIP
PRICE/EA (MIN PURCH= 100) - IC, OP-AMP, 1.7MHZ, 0.5V/ S, DIP-8; OP AMP TYPE:LOW POWER; NO. OF AMPLIFIERS:2; BANDWIDTH:1.7MHZ; SLEW RATE:0.5V/ S; SUPPL. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 2 CIRCUIT 8DIP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLE2022ACP | TLE2022ACP | 296-10362-5-ND | 032751-TLE2022ACP | 687-TLE2022ACP | TLE2022ACP | TLE2022ACP | TLE2022ACP | TLE2022ACP | 17216118 | TLE2022ACP |
| Product Name | TLE2022A Excalibur High-Speed Low-Power Precision Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022ACP | Dual 1.7MHz 20V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2.8MHZ 8DIP | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4 to 40 volts | 4 to 40 volts | 20 volts | 4 volts | 4 volts | ||||||
| VOS | 0.4000 millivolts | 0.1200 millivolts | 0.1200 millivolts | 0.1200 millivolts | |||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||||
| CMRR | 87 dB |