The TLE2021A is a single, high-speed, low-power, bipolar precision operational amplifier with a maximum supply current of 300µA, unity-gain bandwidth of 2MHz, and slew rate of 0.65V/µs. It operates from single 5V or dual ±15V supplies and includes phase-reversal protection. Input offset voltage is specified at 200µV max, and input bias current at 50nA max. The device is available in an 8-pin PDIP package with dimensions of 506mm length, 13.97mm width, and 11230µm height. It is characterized for operation from -40°C to +85°C and features a common-mode input voltage range that includes the negative rail. Output swing under load is ±13.6V with ±15V supplies and 0.9V to 3.9V with 5V supply.
Excalibur High-Speed Low-Power Precision Operational Amplifier 8-PDIP
1.2MHz Op Amp, 20V, 85dB CMRR, 0.5V/µs SR, 1-Ch, PDIP Product overview: TLE2021AIP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 20V, 0.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, 20V, 0.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2021AIP can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 300uV Offset-Max, BIPolar, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1108502-TLE2021AIP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.65 V/μs
Current - Input Bias: 25nA
Voltage - Input Offset: 80μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 240μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1.7MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
Precision Amplifiers HS Low Power
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2021AIP | 687-TLE2021AIP | TLE2021AIP | 1108502-TLE2021AIP | 296-10356-5-ND | TLE2021AIP | TLE2021AIP | TLE2021AIP | TLE2021AIP |
| Product Name | TLE2021A Excalibur High-Speed Low-Power Precision Operational Amplifier | 1.2MHz 20V 0.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021AIP | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 4 to 40 volts | 40 volts | |||||
| VOS | 0.3000 millivolts | 0.0800 millivolts | 0.0800 millivolts | ||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||
| CMRR | 85 dB |