Texas Instruments TLC27L7 Dual Precision Single Supply uPower Operational Amplifier TLC27L7IDRG4

Description
Dual Precision Single Supply uPower Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Precision Single Supply uPower Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L7 Dual  Precision Single Supply uPower Operational Amplifier - TLC27L7IDRG4 - Texas Instruments
Dallas, TX, United States
TLC27L7 Dual Precision Single Supply uPower Operational Amplifier
TLC27L7IDRG4
TLC27L7 Dual Precision Single Supply uPower Operational Amplifier TLC27L7IDRG4
Dual Precision Single Supply uPower Operational Amplifier 8-SOIC -40 to 85

Dual Precision Single Supply uPower Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L7IDRG4 - 054944-TLC27L7IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L7IDRG4
054944-TLC27L7IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L7IDRG4 054944-TLC27L7IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 054944-TLC27L7IDRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 190μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V Operating Supply Current: 29μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 110kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054944-TLC27L7IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 190μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 29μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC27L7IDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC27L7IDRG4-ND
Instrumentation, Op Amps, Buffer Amps TLC27L7IDRG4-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 85kHz 29uA SOIC Operational Amplifier IC
687-TLC27L7IDRG4
Dual 85kHz 29uA SOIC Operational Amplifier IC 687-TLC27L7IDRG4
Dual Op Amp, 85kHz BW, 60pA Ib, 190uV Vos, 29uA Icc, 8-SOIC Product overview: TLC27L7IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 29uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 29uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L7IDRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 85kHz BW, 60pA Ib, 190uV Vos, 29uA Icc, 8-SOIC Product overview: TLC27L7IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 29uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 29uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L7IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L7IDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27L7IDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27L7IDRG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27L7IDRG4
Precision Amplifiers TLC27L7IDRG4
Precision Amplifiers Dual Precision Single Supply uPower

Precision Amplifiers Dual Precision Single Supply uPower

Buy Now Datasheet
IC OPAMP GP 2 CIRCUIT 8SOIC - 815-TLC27L7IDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2 CIRCUIT 8SOIC
815-TLC27L7IDRG4
IC OPAMP GP 2 CIRCUIT 8SOIC 815-TLC27L7IDRG4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27L7IDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27L7IDRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLC27L7IDRG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC27L7IDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27L7IDRG4
Instrumentation, OP Amps, Buffer Amps TLC27L7IDRG4
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number TLC27L7IDRG4 054944-TLC27L7IDRG4 TLC27L7IDRG4-ND 687-TLC27L7IDRG4 TLC27L7IDRG4 TLC27L7IDRG4 815-TLC27L7IDRG4 TLC27L7IDRG4 TLC27L7IDRG4
Product Name TLC27L7 Dual Precision Single Supply uPower Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L7IDRG4 Instrumentation, Op Amps, Buffer Amps Dual 85kHz 29uA SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers IC OPAMP GP 2 CIRCUIT 8SOIC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 4 to 16 volts 4 to 16 volts 4 volts
GBW 0.0850 MHz 0.1100 MHz 0.1100 MHz
Slew Rate 0.0300 V/µs 0.0500 V/µs 0.0300 V/µs 0.0300 V/µs 3.00E-8 V/µs 0.0300 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data