LinCMOS(TM) Precision Quad Operational Amplifier 14-SOIC 0 to 70
CMOS Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 85kHz GBW, 600pA Ib, 2mV Vos, 3-16V, 14-SOIC Product overview: TLC27L4BCD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4BCD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 126998-TLC27L4BCD
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 260μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 57μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Precision Amplifiers LiNCMOS Quad
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit 14-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L4BCD | 296-7385-5-ND | 687-TLC27L4BCD | 126998-TLC27L4BCD | TLC27L4BCD | TLC27L4BCD | TLC27L4BCD |
| Product Name | TLC27L4B LinCMOS(TM) Precision Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 85kHz 16V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4BCD | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | |||
| VOS | 2 millivolts | 0.2600 millivolts | 1.1 millivolts | ||||
| Quiescent Current (IQ) | 17 microamps | ||||||
| CMRR | 65 dB |