Texas Instruments TLC272 Dual Single Supply Operational Amplifier TLC272CPWRG4

Description
Dual Single Supply Operational Amplifier 8-TSSOP 0 to 70
Request a Quote Datasheet
Description
Dual Single Supply Operational Amplifier 8-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC272 Dual Single Supply Operational Amplifier - TLC272CPWRG4 - Texas Instruments
Dallas, TX, United States
TLC272 Dual Single Supply Operational Amplifier
TLC272CPWRG4
TLC272 Dual Single Supply Operational Amplifier TLC272CPWRG4
Dual Single Supply Operational Amplifier 8-TSSOP 0 to 70

Dual Single Supply Operational Amplifier 8-TSSOP 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC272CPWRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC272CPWRG4-ND
Instrumentation, Op Amps, Buffer Amps TLC272CPWRG4-ND
CMOS Amplifier 2 Circuit 8-TSSOP

CMOS Amplifier 2 Circuit 8-TSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272CPWRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC272CPWRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC272CPWRG4
IC CMOS 2 CIRCUIT 8TSSOP

IC CMOS 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC272CPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC272CPWRG4
Instrumentation, OP Amps, Buffer Amps TLC272CPWRG4
CMOS Amplifier 2 Circuit 8-TSSOP

CMOS Amplifier 2 Circuit 8-TSSOP

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
TLC272CPWRG4
Precision Amplifiers TLC272CPWRG4
Precision Amplifiers Dual Single Supply Op Amp

Precision Amplifiers Dual Single Supply Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC272CPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC272CPWRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLC272CPWRG4
IC CMOS 2 CIRCUIT 8TSSOP

IC CMOS 2 CIRCUIT 8TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC272CPWRG4 TLC272CPWRG4-ND TLC272CPWRG4 TLC272CPWRG4 TLC272CPWRG4 TLC272CPWRG4
Product Name TLC272 Dual Single Supply Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 volts
VOS 10 millivolts 1.1 millivolts
Quiescent Current (IQ) 1600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA131 Precision G = 100 Instrumentation Amplifier - INA131BP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
10 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
Dual SOIC Operational Amplifier IC - 687-HPA00088I-14DR - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Bandwidth 2080 MHz
Operating Temperature -40 C (-40 F)
View Details
2 suppliers