Texas Instruments TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier TLC27L4ACD

Description
LinCMOS(TM) Precision quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
LinCMOS(TM) Precision quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier - TLC27L4ACD - Texas Instruments
Dallas, TX, United States
TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier
TLC27L4ACD
TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier TLC27L4ACD
LinCMOS(TM) Precision quad Operational Amplifier 14-SOIC 0 to 70

LinCMOS(TM) Precision quad Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
 - TLC27L4ACD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 85kHz 16V SOIC Operational Amplifier IC
687-TLC27L4ACD
Quad 85kHz 16V SOIC Operational Amplifier IC 687-TLC27L4ACD
Quad Op Amp, 85kHz BW, 5mV Vos, 16V, 4-Ch, SOIC-D Product overview: TLC27L4ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4ACD can be used for catalog matching and distributor lookup.

Quad Op Amp, 85kHz BW, 5mV Vos, 16V, 4-Ch, SOIC-D Product overview: TLC27L4ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4ACD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4ACD - 005614-TLC27L4ACD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4ACD
005614-TLC27L4ACD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4ACD 005614-TLC27L4ACD
Manufacturer: Texas Instruments Win Source Part Number: 005614-TLC27L4ACD Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 57μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 110kHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 005614-TLC27L4ACD
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 57μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1831-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1831-5-ND
Instrumentation, Op Amps, Buffer Amps 296-1831-5-ND
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4ACD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27L4ACD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27L4ACD
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27L4ACD - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC27L4ACD
Instrumentation, OP Amps, Buffer Amps TLC27L4ACD
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27L4ACD
Precision Amplifiers TLC27L4ACD
Precision Amplifiers LiNCMOS Quad

Precision Amplifiers LiNCMOS Quad

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27L4ACD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27L4ACD
Instrumentation, OP Amps, Buffer Amps TLC27L4ACD
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27L4ACD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27L4ACD
Integrated Circuits (ICs) - Linear - Amplifiers TLC27L4ACD
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27L4ACD TLC27L4ACD 687-TLC27L4ACD 005614-TLC27L4ACD 296-1831-5-ND TLC27L4ACD TLC27L4ACD TLC27L4ACD TLC27L4ACD TLC27L4ACD
Product Name TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier Quad 85kHz 16V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4ACD Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts 3 volts 3 volts
VOS 5 millivolts 0.9000 millivolts 1.1 millivolts 1.1 millivolts
Quiescent Current (IQ) 17 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC420AJFQML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCLVD110ARHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers
SOIC Operational Amplifier IC - 687-CLC409AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 350 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers