Texas Instruments TLC274 Quad Single Supply Operational Amplifier TLC274CDR

Description
Quad Single Supply Operational Amplifier 14-SOIC 0 to 70
Request a Quote
Description
Quad Single Supply Operational Amplifier 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC274CDR is a quad single supply operational amplifier from Texas Instruments, designed for a wide range of applications including transducer interfacing, analog calculations, and signal buffering. It operates over a supply voltage range of 3 V to 16 V and is characterized for temperatures from 0°C to 70°C. The device features low input offset voltage, typically 10 mV, and low noise performance, with a noise level of approximately 25 nV/,àöHz at 1 kHz. Its high input impedance, typically 10^12 ,Ѷ, and low bias currents make it suitable for high-precision applications. The TLC274CDR also includes internal ESD protection and is available in a small-outline package, making it a compact choice for high-density designs. The operational amplifier is capable of single-supply operation and has a common-mode input voltage range that extends below the negative rail, enhancing its versatility in various circuit configurations.

Datasheet Summary
Powered by GS/AI

The TLC274CDR is a quad single supply operational amplifier from Texas Instruments, designed for a wide range of applications including transducer interfacing, analog calculations, and signal buffering. It operates over a supply voltage range of 3 V to 16 V and is characterized for temperatures from 0°C to 70°C. The device features low input offset voltage, typically 10 mV, and low noise performance, with a noise level of approximately 25 nV/,àöHz at 1 kHz. Its high input impedance, typically 10^12 ,Ѷ, and low bias currents make it suitable for high-precision applications. The TLC274CDR also includes internal ESD protection and is available in a small-outline package, making it a compact choice for high-density designs. The operational amplifier is capable of single-supply operation and has a common-mode input voltage range that extends below the negative rail, enhancing its versatility in various circuit configurations.

Suppliers

Company
Product
Description
Supplier Links
TLC274 Quad Single Supply Operational Amplifier - TLC274CDR - Texas Instruments
Dallas, TX, United States
TLC274 Quad Single Supply Operational Amplifier
TLC274CDR
TLC274 Quad Single Supply Operational Amplifier TLC274CDR
Quad Single Supply Operational Amplifier 14-SOIC 0 to 70

Quad Single Supply Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1313-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1313-1-ND
Instrumentation, Op Amps, Buffer Amps 296-1313-1-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1313-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1313-6-ND
Instrumentation, Op Amps, Buffer Amps 296-1313-6-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1313-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1313-2-ND
Instrumentation, Op Amps, Buffer Amps 296-1313-2-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
 - TLC274CDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 1.7MHz 3.6V 16V Operational Amplifier IC
687-TLC274CDR
Quad 1.7MHz 3.6V 16V Operational Amplifier IC 687-TLC274CDR
Quad Op Amp, 1.7MHz BW, 3.6V/µs SR, 16V, 4-Ch, SOIC Product overview: TLC274CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 3.6V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 3.6V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274CDR can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.7MHz BW, 3.6V/µs SR, 16V, 4-Ch, SOIC Product overview: TLC274CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 3.6V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 3.6V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274CDR - 032616-TLC274CDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274CDR
032616-TLC274CDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274CDR 032616-TLC274CDR
Manufacturer: Texas Instruments Win Source Part Number: 032616-TLC274CDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 3.8mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 2.2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 032616-TLC274CDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 3.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC274CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC274CDR
Instrumentation, OP Amps, Buffer Amps TLC274CDR
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now
Op-Amp, Quad, 1.7Mhz, 3.6V/us, Soic-14; No. Of Amplifiers Texas Instruments - 26AJ9895 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Quad, 1.7Mhz, 3.6V/us, Soic-14; No. Of Amplifiers Texas Instruments
26AJ9895
Op-Amp, Quad, 1.7Mhz, 3.6V/us, Soic-14; No. Of Amplifiers Texas Instruments 26AJ9895
OP-AMP, QUAD, 1.7MHZ, 3.6V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OP-AMP, QUAD, 1.7MHZ, 3.6V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274CDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC274CDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC274CDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Linear Amplifier IC - 16935673 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16935673
Linear Amplifier IC 16935673
OPERATIONAL AMPLIFIER, 4 FUNC, 10000UV OFFSET-MAX, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

OPERATIONAL AMPLIFIER, 4 FUNC, 10000UV OFFSET-MAX, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLC274CDR
Precision Amplifiers TLC274CDR
Precision Amplifiers Quad Precision

Precision Amplifiers Quad Precision

Buy Now Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - TLC274CDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
TLC274CDR
Operational Amplifier/Comparator >> Operational Amplifier TLC274CDR
0.6pA Quad 2.2MHz SOIC-14 Operational Amplifier ROHS

0.6pA Quad 2.2MHz SOIC-14 Operational Amplifier ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC274CDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC274CDR
Instrumentation, OP Amps, Buffer Amps TLC274CDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC274CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC274CDR
Integrated Circuits (ICs) - Linear - Amplifiers TLC274CDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Radwell International VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC274CDR 296-1313-1-ND TLC274CDR 687-TLC274CDR 032616-TLC274CDR TLC274CDR 26AJ9895 TLC274CDR 16935673 TLC274CDR TLC274CDR TLC274CDR TLC274CDR
Product Name TLC274 Quad Single Supply Operational Amplifier Instrumentation, Op Amps, Buffer Amps Quad 1.7MHz 3.6V 16V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274CDR Instrumentation, OP Amps, Buffer Amps Op-Amp, Quad, 1.7Mhz, 3.6V/us, Soic-14; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Precision Amplifiers Operational Amplifier/Comparator >> Operational Amplifier Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts 3 volts 3 volts
VOS 10 millivolts 1.1 millivolts 1.1 millivolts 1.1 millivolts
Quiescent Current (IQ) 1600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA101 Very High Accuracy Instrumentation Amplifier - INA101KU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers
TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
VOS 1 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz
View Details
4 suppliers
LT1013AM Dual Precision Operational Amplifier - 5962-8876001PA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
TL064M Low-Power JFET-Input Quad Operational Amplifier - 8102303DA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details