Dual Precision Low-Power Single Supply Operational Amplifier 8-PDIP
Dual Op Amp, 1.7MHz BW, Low Power, 20V, 8-PDIP Product overview: TLE2022IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 1.7MHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 1.7MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022IP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1269258-TLE2022IP
Series: Excalibur
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 35nA
Voltage - Input Offset: 150μV
Family Name: TLE2022
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 30mA
SR - Slew Rate: 0.65 V/μs
GBP - Gain Bandwidth Product: 2.8MHz
Dual Supply Voltage (±): 4 V ~ 40 V, ±2 V ~ 20 V
Alternative Parts (Cross-Reference): BA15218; BA10358; UPC1458C;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC, OP AMP, 1.7MHZ, 0.5V/ US, DIP-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.7MHZ; SLEW RATE:0.5V/ S; SUPPLY VOLTAGE RANGE: 2V TO 20V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 2 Circuit 8-PDIP
Precision Amplifiers Dual High Speed
IC OPAMP GP 2 CIRCUIT 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Radwell International | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2022IP | 687-TLE2022IP | 296-10368-5-ND | 1269258-TLE2022IP | 17007712 | TLE2022IP | TLE2022IP | TLE2022IP |
| Product Name | TLE2022 Dual Precision Low-Power Single Supply Operational Amplifier | Low-Power Dual 1.7MHz 20V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022IP | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 4 volts | |||||
| VOS | 0.5000 millivolts | 0.1500 millivolts | 0.1500 millivolts | |||||
| Quiescent Current (IQ) | 300 microamps | |||||||
| CMRR | 85 dB |