The TLC27M2A is a dual operational amplifier with input offset voltage grades up to 2 mV, low power consumption of typically 2.1 mW at 5 V supply, high input impedance of 10^12 Ω, and noise of 32 nV/√Hz at 1 kHz. It operates over a supply voltage range of 3 V to 16 V, supports single-supply operation, and includes a common-mode input voltage range extending below the negative rail. The device is available in an 8-pin small-outline package (SOIC), with operating temperature range of 0°C to 70°C for the C-suffix variants. It incorporates ESD protection per MIL-STD-883C, Method 3015.2, and features latch-up immunity. The amplifier is suitable for transducer interfacing, analog calculations, and battery-powered applications due to its low power and rail-to-rail performance.
LinCMOS(TM) Precision Dual Operational Amplifier 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1268903-TLC27M2ACD
Packaging: Tube
Mounting Style: SMD
Supply Current: 285μA
Amplifier Type: General Purpose
Slew Rate: 0.62V/μs
Gain Bandwidth Product: 635kHz
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TS272IDT; TLC27M2ACDG4; TLC27L2BCDRG4;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: TLC27M2A
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 16V, ±1.5V ~ 8V
CMOS Amplifier 2 Circuit 8-SOIC
2-Ch Op Amp, 525kHz GBW, 16V, 285uA, 8-SOIC Product overview: TLC27M2ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525kHz, 16V, 285uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 525kHz, 16V, 285uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M2ACD can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDSO8
Precision Amplifiers LiNCMOS Dual
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M2ACD | 1268903-TLC27M2ACD | 296-7399-5-ND | 687-TLC27M2ACD | TLC27M2ACD | TLC27M2ACD | TLC27M2ACD | TLC27M2ACD |
| Product Name | TLC27M2A LinCMOS(TM) Precision Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2ACD | Instrumentation, Op Amps, Buffer Amps | 525kHz 16V 285uA SOIC Operational Amplifier IC | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 4 volts | ||||
| VOS | 5 millivolts | 0.9000 millivolts | 0.9000 millivolts | |||||
| Quiescent Current (IQ) | 280 microamps | |||||||
| CMRR | 65 dB |