The TLC2654CP is a low-noise chopper-stabilized operational amplifier in an 8-pin PDIP package, designed for precision low-level signal applications. It features a maximum input offset voltage of 10 µV, an offset voltage drift of 0.05 µV/°C, and a common-mode input voltage range that includes the negative rail for single-supply operation. The device operates from 0°C to 70°C and includes internal ESD protection rated to 2000 V per MIL-STD-883C, Method 3015. Noise performance includes 0.5 µV peak-to-peak input noise from 0 to 1 Hz and 47 nV/√Hz at 10 Hz. The packaging measures 506 mm in length, 13.97 mm in width, and 11230 µm in thickness, with an alignment groove width of 4.32 mm. External capacitors are required for operation, and the chopper-stabilizatio
Low-Noise Chopper-Stabilized Operational Amplifier 8-PDIP
1.9MHz Op Amp, 20uV Vos, 60pA Ib, 105dB CMRR, 8-PDIP Product overview: TLC2654CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2654CP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268848-TLC2654CP
Series: LinCMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 50pA
Voltage - Input Offset: 5μV
Family Name: TLC2654
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 50mA
SR - Slew Rate: 3.7 V/μs
GBP - Gain Bandwidth Product: 1.9MHz
Dual Supply Voltage (±): 4.6 V ~ 16 V, ±2.3 V ~ 8 V
Alternative Parts (Cross-Reference): CA3130E; ICL7611DCPAZ; CA3160EZ;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 8-PDIP
Operational Amplifier, 1 Func, 10uV Offset-Max, CMOS, PDIP8
PRICE/EA (MIN PURCH= 50) - IC, OP-AMP, 1.9MHZ, 3.7V/ S, DIP-8; OP AMP TYPE:LOW OFFSET VOLTAGE; NO. OF AMPLIFIERS:1; BANDWIDTH:1.9MHZ; SLEW RATE:3.7V/. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps Low Noise Chopper
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2654CP | 687-TLC2654CP | 1268848-TLC2654CP | 296-7334-5-ND | TLC2654CP | 16683218 | TLC2654CP | TLC2654CP | TLC2654CP |
| Product Name | TLC2654 Low-Noise Chopper-Stabilized Operational Amplifier | 1.9MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2654CP | Instrumentation, Op Amps, Buffer Amps | Linear Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.6 to 16 volts | 8 volts | 4.6 volts | ||||||
| VOS | 0.0200 millivolts | 0.0050 millivolts | 0.0050 millivolts | ||||||
| Quiescent Current (IQ) | 2400 microamps | ||||||||
| CMRR | 105 dB |