Dual Precision Single Supply Operational Amplifier 8-SO
Dual Op Amp, 1.7MHz BW, 250uV Vos, 16V, 8-SOIC Product overview: TLC277CPSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC277CPSR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 500uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit 8-SO
Manufacturer: Texas Instruments
Win Source Part Number: 123277-TLC277CPSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit 8-SO
IC OPAMP GP 2 CIRCUIT 8SO
IC CMOS 2 CIRCUIT 8SO
Precision Amplifiers Dual Precision Single Supply
IC CMOS 2 CIRCUIT 8SO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC277CPSR | 687-TLC277CPSR | TLC277CPSR | TLC277CPSR-ND | 123277-TLC277CPSR | TLC277CPSR | 815-TLC277CPSR | TLC277CPSR | TLC277CPSR | TLC277CPSR |
| Product Name | TLC277 Dual Precision Single Supply Operational Amplifier | Dual 1.7MHz 16V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC277CPSR | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT 8SO | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | ||||||
| VOS | 0.5000 millivolts | 0.2500 millivolts | 1.1 millivolts | |||||||
| Quiescent Current (IQ) | 1600 microamps | |||||||||
| CMRR | 65 dB |