Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14
General Purpose Amplifier 4 Circuit 14-SO
Quad Op Amp, 1.7MHz GBW, 5.3V/µs SR, 16V, 4 Ch, SOP Product overview: TLC274CNS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 5.3V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 5.3V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274CNS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1321021-TLC274CNS
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: Surface Mount
Amplifier Type: General Purpose
Slew Rate: 3.6V/µs
Gain Bandwidth Product: 2.2 MHz
Current - Input Bias: 0.6 pA
Voltage - Input Offset: 1.1 mV
Current - Supply: 2.7mA (x4 Channels)
Current - Output / Channel: 30 mA
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 14-SOIC (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLC274CNSG4,TLC274CN
Base Product Number: TLC274
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 16 V
Precision Amplifiers Quad Single Supply
General Purpose Amplifier 4 Circuit 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC274CNS | TLC274CNS-ND | 687-TLC274CNS | 1321021-TLC274CNS | TLC274CNS | TLC274CNS | TLC274CNS | TLC274CNS | TLC274CNS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad 1.7MHz 5.3V 16V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Package Type | SOP; SOP (NS) | SOIC; "14-SOIC (0.209"", 5.30mm Width)" | Rail/Tube | SOIC; 14-SOIC (0.209", 5.30mm Width) | SOIC; 14-SOIC (0.209\", 5.30mm Width) | Surface Mount | Surface Mount | ||
| Life Cycle Stage | Active | Active | Last Shipments | ||||||
| Source Current (IS) | 2.7 milliamps | 2.7 milliamps | 2.7 milliamps | 2.7 milliamps | |||||
| Slew Rate | 3.6 V/µs | 5.3 V/µs | 3.6 V/µs | 3.6 V/µs | 3.60E-6 V/µs | 3.6 V/µs |