LinCMOS(TM) Low-Power Operational Amplifier 8-PDIP 0 to 70
Single Op Amp, 85kHz GBW, 14uA, CMOS, 16V, 8-PDIP Product overview: TLC27L1ACP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz, 14uA, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, 14uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L1ACP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-PDIP
Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDIP8
General Purpose Amplifier 1 Circuit 8-PDIP
Precision Amplifiers Low-Power
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L1ACP | 687-TLC27L1ACP | 296-10259-5-ND | TLC27L1ACP | TLC27L1ACP | TLC27L1ACP | TLC27L1ACP |
| Product Name | TLC27L1A LinCMOS(TM) Low-Power Operational Amplifier | 85kHz 14uA 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 volts | ||||
| GBW | 0.0850 MHz | 0.1100 MHz | |||||
| Slew Rate | 0.0300 V/µs | 0.0300 V/µs | 0.0500 V/µs | 0.0500 V/µs | 5.00E-8 V/µs | ||
| CMRR | 65 dB |