Precision Chopper-Stabilized Operational Amplifier 8-SOIC
Zero-Drift Amplifier 1 Circuit 8-SOIC
1.9MHz Op Amp, 3uV Vos, 120dB CMRR, 1-Ch, 8-SOIC Product overview: TLC2652C-8DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2652C-8DRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108181-TLC2652C-8DR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Zero-Drift
Slew Rate: 3.1 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 0.6μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.8 V to 16 V, ±1.9 V to 8 V
Operating Supply Current: 1.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.9MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Zero-Drift Amplifier 1 Circuit 8-SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Precision Amplifiers Precision Chopper-Stabilized
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2652C-8DRG4 | TLC2652C-8DRG4-ND | 687-TLC2652C-8DRG4 | 1108181-TLC2652C-8DRG4 | TLC2652C-8DRG4 | TLC2652C-8DRG4 | TLC2652C-8DRG4 | TLC2652C-8DRG4 |
| Product Name | TLC2652 Precision Chopper-Stabilized Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 1.9MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652C-8DRG4 | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3.8 to 16 volts | 8 volts | 3.8 to 16 volts | 3.8 volts | ||||
| VOS | 0.0030 millivolts | 6.00E-4 millivolts | 6.00E-4 millivolts | |||||
| Quiescent Current (IQ) | 2400 microamps | |||||||
| CMRR | 120 dB |