Dual Op Amp, 1.7MHz GBW, 250uV Vos, 3V-16V, 8-SOIC Product overview: TLC277CPS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 3V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 3V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC277CPS can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-SO
Operational Amplifier, 2 Func, 500uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 899833-TLC277CPS
Series: LinCMOS™
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: CMOS Amplifier Circuit - 8-SO
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLC277
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLC277CPSG4, TLC277CPSG4-ND
IC CMOS 2 CIRCUIT 8SO
CMOS Amplifier 2 Circuit 8-SO
IC CMOS 2 CIRCUIT 8SO
Precision Amplifiers Dual Precision SNGL OP AMP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLC277CPS | TLC277CPS-ND | TLC277CPS | 899833-TLC277CPS | TLC277CPS | TLC277CPS | TLC277CPS | TLC277CPS |
| Product Name | Dual 1.7MHz 3V 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC277CPS | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | |||||||
| Slew Rate | 5.3 V/µs | 5.3 V/µs | 5.3 V/µs | 5.30E-6 V/µs | ||||
| Bandwidth | 1.7 MHz | |||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |