Texas Instruments TLC27L2M Lincmos(Tm) Precision Dual Operational Amplifier TLC27L2MDG4

Description
Lincmos(Tm) Precision Dual Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Lincmos(Tm) Precision Dual Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L2M Lincmos(Tm) Precision Dual Operational Amplifier - TLC27L2MDG4 - Texas Instruments
Dallas, TX, United States
TLC27L2M Lincmos(Tm) Precision Dual Operational Amplifier
TLC27L2MDG4
TLC27L2M Lincmos(Tm) Precision Dual Operational Amplifier TLC27L2MDG4
Lincmos(Tm) Precision Dual Operational Amplifier 8-SOIC

Lincmos(Tm) Precision Dual Operational Amplifier 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34350-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34350-5-ND
Instrumentation, Op Amps, Buffer Amps 296-34350-5-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2MDG4 - 140627-TLC27L2MDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2MDG4
140627-TLC27L2MDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2MDG4 140627-TLC27L2MDG4
Manufacturer: Texas Instruments Win Source Part Number: 140627-TLC27L2MDG4 Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V Operating Supply Current: 29μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 110kHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140627-TLC27L2MDG4
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 29μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 85kHz 16V SOIC Operational Amplifier IC
687-TLC27L2MDG4
Dual 85kHz 16V SOIC Operational Amplifier IC 687-TLC27L2MDG4
Dual Op Amp, 85kHz GBW, 1.1mV Vos, 60pA Ib, 16V, 2-Ch, 8-SOIC Product overview: TLC27L2MDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2MDG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 85kHz GBW, 1.1mV Vos, 60pA Ib, 16V, 2-Ch, 8-SOIC Product overview: TLC27L2MDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2MDG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLC27L2MDG4 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27L2MDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27L2MDG4
Integrated Circuits (ICs) - Linear - Amplifiers TLC27L2MDG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC27L2MDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27L2MDG4
Instrumentation, OP Amps, Buffer Amps TLC27L2MDG4
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27L2MDG4
Precision Amplifiers TLC27L2MDG4
Precision Amplifiers Lincmos Precision Dual OP AMP

Precision Amplifiers Lincmos Precision Dual OP AMP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27L2MDG4 296-34350-5-ND 140627-TLC27L2MDG4 687-TLC27L2MDG4 TLC27L2MDG4 TLC27L2MDG4 TLC27L2MDG4 TLC27L2MDG4
Product Name TLC27L2M Lincmos(Tm) Precision Dual Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2MDG4 Dual 85kHz 16V SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Precision Amplifiers
Standards RoHS RoHS RoHS RoHS
Source Current (IS) 0.0200 milliamps 0.0290 milliamps 0.0200 milliamps
Slew Rate 0.0300 V/µs 0.0500 V/µs 0.0300 V/µs 3.00E-8 V/µs 0.0300 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC Rail/Tube SOIC; SOIC8 Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data