The TLE2022AMD is a dual precision operational amplifier designed for high-speed and low-power applications. It operates with a supply current of 300µA maximum and features a high unity-gain bandwidth of 2MHz, along with a slew rate of 0.65V/µs. This device is specified for both 5V single-supply and ±15V operation, making it versatile for various applications. The TLE2022AMD exhibits a high open-loop gain of 136dB and a low offset voltage of 100µV maximum, ensuring accurate signal amplification. It also has a low input bias current of 50nA maximum and a low noise voltage of 19nV/,àöHz, which are beneficial for low-level signal conditioning tasks. The device includes phase-reversal protection to prevent unexpected output state changes when input signals fall below the negative supply rail. Characterized for operation over a military temperature range of -55°C to +125°C, the TLE2022AMD is suitable for demanding environments. It is available in various package options, including ceramic DIP and chip-carrier versions, catering to high-density system applications.
High-Speed, Low-Power, Precision Dual Operational Amplifier 8-SOIC -55 to 125
General Purpose Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 1.2MHz BW, 400uV Vos, 20V, 8-SOIC Product overview: TLE2022AMD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.2MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022AMD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269250-TLE2022AMD
Series: Excalibur
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 33nA
Voltage - Input Offset: 120μV
Family Name: TLE2022A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 30mA
SR - Slew Rate: 0.65 V/μs
GBP - Gain Bandwidth Product: 1.7MHz
Dual Supply Voltage (±): 4 V ~ 40 V, ±2 V ~ 20 V
Alternative Parts (Cross-Reference): MC33172D; MC3358D; MC3358DR2;
Introduction Date: February 01, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC, OP AMP, LOW POWER, SMD, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 2V to ± 20V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers Dual High Speed
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLE2022AMD | 296-10365-5-ND | 687-TLE2022AMD | 1269250-TLE2022AMD | 28AH5410 | TLE2022AMD | TLE2022AMD | TLE2022AMD | TLE2022AMD | TLE2022AMD | 815-TLE2022AMD |
| Product Name | TLE2022AM High-Speed, Low-Power, Precision Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 1.2MHz 20V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022AMD | Ic, Op Amp, Low Power, Smd, Soic8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT 8SOIC |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 2 to 20 volts | 4 volts | 4 volts | ||||||
| VOS | 0.4000 millivolts | 0.1200 millivolts | 0.1200 millivolts | 0.1200 millivolts | |||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||||
| CMRR | 87 dB |