Advanced LinCMOS(TM) Precision Chopper-Stabilized Operational Amplifier 14-PDIP
1.9MHz Op Amp, 1uV Vos, 120dB CMRR, 1.5mA, 14-PDIP Product overview: TLC2652ACN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 1.5mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 1.5mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2652ACN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 899828-TLC2652ACN
Series: LinCMOS™
Operating Temperature Range: 0°C ~ 70°C
Features: Zero-Drift Amplifier 1 Circuit - 14-PDIP
Package: 14-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: TLC2652
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -TLC2652ACNE4, TLC2652ACNE4-ND, -TLC2652ACNE4-NDR, 296-7317-5, -296-7317-5, -296-7317-5-ND, -TLC2652ACN-NDR, TLC2652ACNE4
Zero-Drift Amplifier 1 Circuit 14-PDIP
Operational Amplifier, 1 Func, 3uV Offset-Max, CMOS, PDIP14
Zero-Drift Amplifier 1 Circuit 14-PDIP
Precision Amplifiers Adv Prec. Chopper
IC OPAMP ZERO-DRIFT 1 CIRC 14DIP
IC OPAMP ZERO-DRIFT 1 CIRC 14DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2652ACN | 687-TLC2652ACN | 899828-TLC2652ACN | 296-7317-5-ND | TLC2652ACN | TLC2652ACN | TLC2652ACN | TLC2652ACN | TLC2652ACN |
| Product Name | TLC2652A Advanced LinCMOS(TM) Precision Chopper-Stabilized Operational Amplifier | 1.9MHz 1.5mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652ACN | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3.8 to 16 volts | 8 volts | 3.8 volts | 3.8 volts | |||||
| VOS | 1.00E-3 millivolts | 5.00E-4 millivolts | 5.00E-4 millivolts | ||||||
| Quiescent Current (IQ) | 2400 microamps | ||||||||
| CMRR | 120 dB |