Dual Precision Single Supply Low-Power Operational Amplifier 8-SOIC -40 to 85
Dual Op Amp, 525kHz BW, 60pA Ib, 500uV Vos, 8-SOIC Product overview: TLC27M7ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 525kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 525kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M7ID can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 500uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 936688-TLC27M7ID
Series: LinCMOS™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CMOS Amplifier Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLC27M7
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -TLC27M7ID-NDR, -TLC27M7IDG4-NDR, -296-7424-5, 296-7424-5, -296-7424-5-ND, -TLC27M7IDG4
CMOS Amplifier 2 Circuit 8-SOIC
CMOS Amplifier 2 Circuit 8-SOIC
Precision Amplifiers LiNCMOS Dual
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M7ID | 687-TLC27M7ID | TLC27M7ID | 936688-TLC27M7ID | 296-7424-5-ND | TLC27M7ID | TLC27M7ID | TLC27M7ID |
| Product Name | TLC27M7 Dual Precision Single Supply Low-Power Operational Amplifier | Dual 525kHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M7ID | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 3 to 16 volts | 8 volts | 4 volts | |||||
| GBW | 0.5250 MHz | 0.6350 MHz | ||||||
| Slew Rate | 0.4300 V/µs | 0.4300 V/µs | 0.6200 V/µs | 0.6200 V/µs | 6.20E-7 V/µs | |||
| CMRR | 65 dB |