The TLC2654AQ-8D is a low-noise chopper-stabilized operational amplifier from Texas Instruments, designed using the Advanced LinCMOS process. It features a typical input offset voltage of 10 µV and excellent offset voltage stability with temperature, rated at 0.05 µV/°C maximum. The device operates over a wide temperature range of -40°C to 125°C, making it suitable for high-reliability automotive applications. This operational amplifier supports single-supply operation and has a common-mode input voltage range that includes the negative rail, allowing for flexibility in various circuit configurations. It has a high gain-bandwidth product of 1.9 MHz and a slew rate of 3.7 V/µs, which are beneficial for general-purpose amplification tasks. The TLC2654AQ-8D also exhibits low input noise characteristics, with a typical noise voltage of 0.5 µV (peak-to-peak) at frequencies up to 1 Hz. The device is packaged in an 8-SOIC format and is characterized for operation with a supply voltage range of 4.6 V to 16 V. It is designed to withstand surge currents of up to -100 mA and includes internal ESD protection up to 2000 V, ensuring robust performance in demanding environments.
Low-Noise Op Amp, 1.9MHz BW, 10uV Vos, 110dB CMRR, 8-SOIC, 2.3-16V Product overview: TLC2654AQ-8D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2654AQ-8D can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 40uV Offset-Max, CMOS, PDSO8
Win Source Part Number: 1099621-TLC2654AQ-8D
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: LinCMOS™
Package: Tube
Number of Circuits: 1
Standard Package: 75
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 3.7V/µs
Gain Bandwidth Product: 1.9 MHz
Current - Input Bias: 50 pA
Voltage - Input Offset: 4 µV
Current - Supply: 1.5mA
Current - Output / Channel: 50 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MAX410BCSA; TLC2654Q-8D; TLC2201CDR; AD820AR; TLC251ACDR; LTC1050HS8#PBF; MAX9919NASA+TLC2654A
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: -296-7331-5-ND,-TLC2
Base Product Number: TLC265
Product Status: Obsolete
Voltage - Supply Span (Min): 4.6 V
Voltage - Supply Span (Max): 16 V
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLC2654AQ-8D | TLC2654AQ-8D | 1099621-TLC2654AQ-8D | 296-7331-5-ND | TLC2654AQ-8D | TLC2654AQ-8D |
| Product Name | 1.9MHz 16V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 8 volts | 4.6 volts | ||||
| Slew Rate | 3.7 V/µs | 3.7 V/µs | 3.7 V/µs | 3.7 V/µs | 3.70E-6 V/µs | |
| Bandwidth | 1.9 MHz | 1.9 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |