The TLC274CPWRG4 is a quad operational amplifier in a 14-pin TSSOP package, measuring 5mm × 6.4mm, designed for single-supply operation over a temperature range of 0°C to 70°C. It features a common-mode input voltage range extending below the negative rail, high input impedance greater than 10¹² Ω, low noise of typically 10.8nV/√Hz at 1kHz, and output voltage swing including the negative rail. ESD protection and latch-up immunity are incorporated. The device supports supply voltages from 3V to 16V and is RoHS compliant with lead-free finish and Level-1 MSL rating.
Quad Single Supply Operational Amplifier 14-TSSOP 0 to 70
General Purpose Amplifier 4 Circuit 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 043144-TLC274CPWRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 3.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quad Op Amp, 1.7MHz BW, 3.6V/µs SR, 4-Ch, 16V, TSSOP Product overview: TLC274CPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 3.6V, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 3.6V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274CPWRG4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
Precision Amplifiers Quad Single Supply Op Amp
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC274CPWRG4 | TLC274CPWRG4-ND | 043144-TLC274CPWRG4 | 687-TLC274CPWRG4 | TLC274CPWRG4 | TLC274CPWRG4 | TLC274CPWRG4 | TLC274CPWRG4 |
| Product Name | TLC274 Quad Single Supply Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274CPWRG4 | Quad 1.7MHz 3.6V 16V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | ||||
| VOS | 10 millivolts | 1.1 millivolts | 1.1 millivolts | |||||
| Quiescent Current (IQ) | 1600 microamps | |||||||
| CMRR | 65 dB |