High-Speed, Low-Power, Precision Single Operational Amplifier 8-CDIP -55 to 125
HIGH-SPEED, LOW-POWER, PRECISION
Operational Amplifier, 1 Func, 600uV Offset-Max, BIPolar, CDIP8
General Purpose Amplifier 1 Circuit 8-CDIP
HIGH-SPEED, LOW-POWER, PRECISION
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2021MJG | 296-TLE2021MJG-ND | TLE2021MJG | TLE2021MJG | TLE2021MJG |
| Product Name | TLE2021M High-Speed, Low-Power, Precision Single Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 4 to 40 volts | 4 volts | |||
| VOS | 0.5000 millivolts | 0.1200 millivolts | |||
| Quiescent Current (IQ) | 300 microamps | ||||
| CMRR | 85 dB | ||||
| GBW | 1.2 MHz | 2 MHz |