Excalibur High-Speed Low-Power Precision Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 796941-TLE2021AID
Series: Excalibur
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 25nA
Voltage - Input Offset: 80μV
Family Name: TLE2021A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 240μA
Manufacturer Package: 8-SOIC
Output Current per Channel: 20mA
SR - Slew Rate: 0.65 V/μs
GBP - Gain Bandwidth Product: 1.7MHz
Dual Supply Voltage (±): 4 V ~ 40 V, ±2 V ~ 20 V
Alternative Parts (Cross-Reference): MC33171D; MC33171DT; OP90GS; OP90GS+T;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 300uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 1 Circuit 8-SOIC
1.2MHz Op Amp, 20V, 8-SOIC, 0.5V/µs Slew Rate, 70nA Ib Product overview: TLE2021AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 20V, 0.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, 20V, 0.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2021AID can be used for catalog matching and distributor lookup.
Precision Amplifiers High Speed Lw Pwr
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 300UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2021AID | 796941-TLE2021AID | TLE2021AID | 296-10355-5-ND | 687-TLE2021AID | TLE2021AID | 16922064 | TLE2021AID | TLE2021AID |
| Product Name | TLE2021A Excalibur High-Speed Low-Power Precision Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021AID | Instrumentation, Op Amps, Buffer Amps | 1.2MHz 20V 0.5V SOIC Operational Amplifier IC | Precision Amplifiers | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 4 volts | ||||||
| VOS | 0.3000 millivolts | 0.0800 millivolts | 0.0800 millivolts | ||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||
| CMRR | 85 dB |