Texas Instruments TLE2022A Excalibur High-Speed Low-Power Precision Dual Operational Amplifier TLE2022AID

Description
Excalibur High-Speed Low-Power Precision Dual Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Excalibur High-Speed Low-Power Precision Dual Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2022A Excalibur High-Speed Low-Power Precision Dual Operational Amplifier - TLE2022AID - Texas Instruments
Dallas, TX, United States
TLE2022A Excalibur High-Speed Low-Power Precision Dual Operational Amplifier
TLE2022AID
TLE2022A Excalibur High-Speed Low-Power Precision Dual Operational Amplifier TLE2022AID
Excalibur High-Speed Low-Power Precision Dual Operational Amplifier 8-SOIC

Excalibur High-Speed Low-Power Precision Dual Operational Amplifier 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10363-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10363-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10363-5-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 1.7MHz 20V SOIC Operational Amplifier IC
687-TLE2022AID
Dual 1.7MHz 20V SOIC Operational Amplifier IC 687-TLE2022AID
Dual Op Amp, 1.7MHz BW, 20V, 87dB CMRR, 120uV Vos, 2-Ch, SOIC Product overview: TLE2022AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022AID can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.7MHz BW, 20V, 87dB CMRR, 120uV Vos, 2-Ch, SOIC Product overview: TLE2022AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022AID - 144083-TLE2022AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022AID
144083-TLE2022AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022AID 144083-TLE2022AID
Manufacturer: Texas Instruments Win Source Part Number: 144083-TLE2022AID Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.65 V/μs Current - Input Bias: 33nA Voltage - Input Offset: 120μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V Operating Supply Current: 550μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 1.7MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 144083-TLE2022AID
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.65 V/μs
Current - Input Bias: 33nA
Voltage - Input Offset: 120μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 550μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.7MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLE2022AID
Precision Amplifiers TLE2022AID
Precision Amplifiers Dual High Speed

Precision Amplifiers Dual High Speed

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2022AID - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLE2022AID
Instrumentation, OP Amps, Buffer Amps TLE2022AID
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op Amp, 1.7Mhz, 0.5V/us, Soic-8; No. Of; Msl Texas Instruments - 26AJ9931 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.7Mhz, 0.5V/us, Soic-8; No. Of; Msl Texas Instruments
26AJ9931
Op Amp, 1.7Mhz, 0.5V/us, Soic-8; No. Of; Msl Texas Instruments 26AJ9931
OP AMP, 1.7MHZ, 0.5V/US, SOIC-8; NO. OF; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP, 1.7MHZ, 0.5V/US, SOIC-8; NO. OF; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2022AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2022AID
Integrated Circuits (ICs) - Linear - Amplifiers TLE2022AID
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLE2022AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2022AID
Instrumentation, OP Amps, Buffer Amps TLE2022AID
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2022AID 296-10363-5-ND 687-TLE2022AID 144083-TLE2022AID TLE2022AID TLE2022AID 26AJ9931 TLE2022AID TLE2022AID
Product Name TLE2022A Excalibur High-Speed Low-Power Precision Dual Operational Amplifier Instrumentation, Op Amps, Buffer Amps Dual 1.7MHz 20V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022AID Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Op Amp, 1.7Mhz, 0.5V/us, Soic-8; No. Of; Msl Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 40 volts 20 volts 4 to 40 volts 4 volts 40 volts
VOS 0.4000 millivolts 0.1200 millivolts 0.1200 millivolts 0.1200 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 87 dB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC391D - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
Operational Amplifier IC - 687-CLC440AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1500 V/µs
Bandwidth 230 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
INA133 High-Speed, Precision Difference Amplifiers - INA133U/2K5E4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
4 suppliers