Dual Precision Single Supply Low-Power Operational Amplifier 8-SOIC 0 to 70
2-Ch Op Amp, 525kHz GBW, 60kHz BW, 16V, 285uA, 8-SOIC Product overview: TLC27M2CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525kHz, 60kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 525kHz, 60kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M2CD can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 936686-TLC27M2CD
Series: LinCMOS™
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: CMOS Amplifier Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLC27M2
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -TLC27M2CD-NDR, 296-1835, -TLC27M2CDG4, 296-1321-5, -296-1321-5, TLC27M2CDG4-ND, -296-1321-5-ND, -TLC27M2CDG4-NDR, TLC27M2CDG4
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit 8-SOIC
IC, OP AMP, DUAL, SMD, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:60kHz; Slew Rate:0.43V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8SOIC
Precision Amplifiers LiNCMOS Dual
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M2CD | 687-TLC27M2CD | 296-1321-5-ND | 936686-TLC27M2CD | TLC27M2CD | TLC27M2CD | 28AH5351 | TLC27M2CD | TLC27M2CD |
| Product Name | TLC27M2 Dual Precision Single Supply Low-Power Operational Amplifier | 525kHz 60kHz 16V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2CD | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Dual, Smd, Soic8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | |||||
| GBW | 0.5250 MHz | 0.6350 MHz | |||||||
| Slew Rate | 0.4300 V/µs | 0.4300 V/µs | 0.6200 V/µs | 0.6200 V/µs | 0.4300 V/µs | 6.20E-7 V/µs | |||
| CMRR | 65 dB |