Excalibur High-Speed Low-Power Precision Dual Operational Amplifier 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 032752-TLE2022AIDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.65 V/μs
Current - Input Bias: 33nA
Voltage - Input Offset: 120μV
Family Name: TLE2022A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 550μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.7MHz
Alternative Parts (Cross-Reference): BA4558RF; LM2904DT-E2; BA10358F-E1; BA10358F;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico , Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Dual Op Amp, 2.8MHz BW, 0.5V/µs SR, 20V, 8-SOIC Product overview: TLE2022AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8MHz, 0.5V, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.8MHz, 0.5V, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022AIDR can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
(PRICE/TC), OP-AMP, DUAL, 2.8MHZ, 0.65V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:2.8MHZ; SLEW RATE:0.65V/µS; SUPPLY VOLTAGE RANGE:± 2V TO ± 20V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATINGROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
OP-AMP, DUAL, 2.8MHZ, 0.65V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.8MHz; Slew Rate:0.65V/µs; Supply Voltage Range:± 2V to ± 20V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
Precision Amplifiers Excalibur High-Speed Lo-Pwr Prec Dual
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2022AIDR | 296-26768-6-ND | 032752-TLE2022AIDR | 687-TLE2022AIDR | TLE2022AIDR | TLE2022AIDR | 16794397 | 26AJ9932 | TLE2022AIDR | TLE2022AIDR | TLE2022AIDR |
| Product Name | TLE2022A Excalibur High-Speed Low-Power Precision Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022AIDR | Dual 2.8MHz 0.5V 20V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Op-Amp, Dual, 2.8Mhz, 0.65V/us, Soic-8; No. Of Amplifiers Texas Instruments | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 4 to 40 volts | 4 to 40 volts | 20 volts | 4 volts | 4 volts | ||||||
| VOS | 0.4000 millivolts | 0.1200 millivolts | 0.1200 millivolts | 0.1200 millivolts | |||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||||
| CMRR | 87 dB |