Texas Instruments TLC271 LinCMOS(TM) Programmable Low-Power Operational Amplifier TLC271IP

Description
LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet
Description
LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC271 LinCMOS(TM) Programmable Low-Power Operational Amplifier - TLC271IP - Texas Instruments
Dallas, TX, United States
TLC271 LinCMOS(TM) Programmable Low-Power Operational Amplifier
TLC271IP
TLC271 LinCMOS(TM) Programmable Low-Power Operational Amplifier TLC271IP
LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-PDIP -40 to 85

LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-PDIP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1822-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1822-5-ND
Instrumentation, Op Amps, Buffer Amps 296-1822-5-ND
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
 - TLC271IP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 10000uV Offset-Max, CMOS, PDIP8

Operational Amplifier, 1 Func, 10000uV Offset-Max, CMOS, PDIP8

Supplier's Site Datasheet
Singapore, Singapore
Low-Power 1.7MHz 16V Operational Amplifier IC
687-TLC271IP
Low-Power 1.7MHz 16V Operational Amplifier IC 687-TLC271IP
1Ch Op Amp, 1.7MHz BW, 16V, 8-PDIP, Low Power Product overview: TLC271IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.7MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.7MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271IP can be used for catalog matching and distributor lookup.

1Ch Op Amp, 1.7MHz BW, 16V, 8-PDIP, Low Power Product overview: TLC271IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.7MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.7MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271IP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271IP - 1108204-TLC271IP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271IP
1108204-TLC271IP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271IP 1108204-TLC271IP
Manufacturer: Texas Instruments Win Source Part Number: 1108204-TLC271IP Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V Operating Supply Current: 950μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 2.2MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1108204-TLC271IP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 950μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC271IP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC271IP
Integrated Circuits (ICs) - Linear - Amplifiers TLC271IP
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC271IP
Operational Amplifiers - Op Amps TLC271IP
Operational Amplifiers - Op Amps Low Pwr Programmable

Operational Amplifiers - Op Amps Low Pwr Programmable

Buy Now Datasheet
Linear Amplifier IC - 16862493 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16862493
Linear Amplifier IC 16862493
OPERATIONAL AMPLIFIER IC, 1.7MHZ, 3.6V/US, DIP-8, NO. OF AMPLIFIERS:1 AMPLIFIER, BANDWIDTH:1.7MHZ, SLEW RATE:3.6V/S, SUPPLY VOLTAGE RANGE:4V TO 16V, AMPLIFIER CASE STYLE:DIP, NO. OF PINS: 8 PINS, OPERATING TEMPERATURE MIN:-40C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPERATIONAL AMPLIFIER IC, 1.7MHZ, 3.6V/US, DIP-8, NO. OF AMPLIFIERS:1 AMPLIFIER, BANDWIDTH:1.7MHZ, SLEW RATE:3.6V/S, SUPPLY VOLTAGE RANGE:4V TO 16V, AMPLIFIER CASE STYLE:DIP, NO. OF PINS: 8 PINS, OPERATING TEMPERATURE MIN:-40C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC271IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC271IP
Instrumentation, OP Amps, Buffer Amps TLC271IP
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Op-Amp, 1.7Mhz, 3.6V/us, Dip-8; No. Of Amplifiers Texas Instruments - 26AJ9889 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.7Mhz, 3.6V/us, Dip-8; No. Of Amplifiers Texas Instruments
26AJ9889
Op-Amp, 1.7Mhz, 3.6V/us, Dip-8; No. Of Amplifiers Texas Instruments 26AJ9889
OP-AMP, 1.7MHZ, 3.6V/US, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OP-AMP, 1.7MHZ, 3.6V/US, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271IP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC271IP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC271IP
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number TLC271IP 296-1822-5-ND TLC271IP 687-TLC271IP 1108204-TLC271IP TLC271IP TLC271IP 16862493 TLC271IP 26AJ9889 TLC271IP
Product Name TLC271 LinCMOS(TM) Programmable Low-Power Operational Amplifier Instrumentation, Op Amps, Buffer Amps Low-Power 1.7MHz 16V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271IP Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps Op-Amp, 1.7Mhz, 3.6V/us, Dip-8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 4 to 16 volts 4 to 16 volts 4 volts
GBW 1.7 MHz 2.2 MHz 2.2 MHz
Slew Rate 3.6 V/µs 5.3 V/µs 3.6 V/µs 5.3 V/µs 5.30E-6 V/µs 5.3 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data