Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1269027-TLC4501ACD
Series: LinEPIC, Self-Cal
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 10μV
Family Name: TLC4501A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 2.5 V/μs
GBP - Gain Bandwidth Product: 4.7MHz
Dual Supply Voltage (±): 4 V ~ 6 V, ±2 V ~ 3 V
Alternative Parts (Cross-Reference): ISL28134FBZ; MAX4281ESA+; ISL28134IBZ-T7;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
TLC4501A Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Operational Amplifier
4.7MHz Op Amp, 1-Ch, 60pA Ib, 40uV Vos, CMOS, 8-SOIC Product overview: TLC4501ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.7MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC4501ACD can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers Precision Rail-Rail
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC4501ACD | 1269027-TLC4501ACD | TLC4501ACD | 687-TLC4501ACD | 296-2426-5-ND | TLC4501ACD | TLC4501ACD | TLC4501ACD |
| Product Name | TLC4501A Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC4501ACD | 4.7MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 6 volts | 4 to 6 volts | 6 volts | |||||
| VOS | 0.0400 millivolts | 0.0100 millivolts | 0.0100 millivolts | |||||
| Quiescent Current (IQ) | 1500 microamps | |||||||
| CMRR | 90 dB |