CMOS Amplifier 2 Circuit 8-PDIP
CMOS Amplifier 2 Circuit 8-PDIP
IC CMOS 2 CIRCUIT 8DIP
IC CMOS 2 CIRCUIT 8DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M2ACPG4-ND | TLC27M2ACPG4 | TLC27M2ACPG4 | TLC27M2ACPG4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.2850 milliamps | 0.2850 milliamps | 0.2850 milliamps | |
| Slew Rate | 0.6200 V/µs | 0.6200 V/µs | 6.20E-7 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole | |
| Standards | RoHS |