Texas Instruments TLC27L4 Quad Precision Single Supply uPower Operational Amplifier TLC27L4IDR

Description
Quad Precision Single Supply uPower Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad Precision Single Supply uPower Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L4 Quad Precision Single Supply uPower Operational Amplifier - TLC27L4IDR - Texas Instruments
Dallas, TX, United States
TLC27L4 Quad Precision Single Supply uPower Operational Amplifier
TLC27L4IDR
TLC27L4 Quad Precision Single Supply uPower Operational Amplifier TLC27L4IDR
Quad Precision Single Supply uPower Operational Amplifier 14-SOIC -40 to 85

Quad Precision Single Supply uPower Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 85kHz 57uA 16V Operational Amplifier IC
687-TLC27L4IDR
Quad 85kHz 57uA 16V Operational Amplifier IC 687-TLC27L4IDR
Quad Op Amp, 85kHz GBW, 57uA, 16V, 4-Ch, SOIC Product overview: TLC27L4IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 57uA, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 57uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4IDR can be used for catalog matching and distributor lookup.

Quad Op Amp, 85kHz GBW, 57uA, 16V, 4-Ch, SOIC Product overview: TLC27L4IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 57uA, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 57uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLC27L4IDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4IDR - 032634-TLC27L4IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4IDR
032634-TLC27L4IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4IDR 032634-TLC27L4IDR
Manufacturer: Texas Instruments Win Source Part Number: 032634-TLC27L4IDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V Operating Supply Current: 57μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 110kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032634-TLC27L4IDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 57μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1319-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1319-2-ND
Instrumentation, Op Amps, Buffer Amps 296-1319-2-ND
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1319-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1319-1-ND
Instrumentation, Op Amps, Buffer Amps 296-1319-1-ND
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1319-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1319-6-ND
Instrumentation, Op Amps, Buffer Amps 296-1319-6-ND
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27L4IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27L4IDR
Instrumentation, OP Amps, Buffer Amps TLC27L4IDR
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27L4IDR
Precision Amplifiers TLC27L4IDR
Precision Amplifiers Quad Prec Micropwr

Precision Amplifiers Quad Prec Micropwr

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27L4IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC27L4IDR
Instrumentation, OP Amps, Buffer Amps TLC27L4IDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27L4IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27L4IDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27L4IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27L4IDR
Integrated Circuits (ICs) - Linear - Amplifiers TLC27L4IDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
IC OPAMP GP 110KHZ 14SOIC - 815-TLC27L4IDR - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 110KHZ 14SOIC
815-TLC27L4IDR
IC OPAMP GP 110KHZ 14SOIC 815-TLC27L4IDR
IC OPAMP GP 110KHZ 14SOIC

IC OPAMP GP 110KHZ 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLC27L4IDR 687-TLC27L4IDR TLC27L4IDR 032634-TLC27L4IDR 296-1319-2-ND TLC27L4IDR TLC27L4IDR TLC27L4IDR TLC27L4IDR TLC27L4IDR 815-TLC27L4IDR
Product Name TLC27L4 Quad Precision Single Supply uPower Operational Amplifier Quad 85kHz 57uA 16V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4IDR Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers IC OPAMP GP 110KHZ 14SOIC
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 4 to 16 volts 4 to 16 volts 4 volts 16 volts
GBW 0.0850 MHz 0.1100 MHz 0.1100 MHz 0.1100 MHz
Slew Rate 0.0300 V/µs 0.0300 V/µs 0.0500 V/µs 0.0500 V/µs 0.0500 V/µs 0.0500 V/µs 5.00E-8 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data