Texas Instruments TLC272 Dual Single Supply Operational Amplifier TLC272CD

Description
Dual Single Supply Operational Amplifier 8-SOIC 0 to 70
Request a Quote
Description
Dual Single Supply Operational Amplifier 8-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC272CD is a precision dual operational amplifier designed for single-supply operation, with a supply voltage range of 3V to 16V at 0°C to 70°C and 4V to 16V across extended temperature ranges. It features a high input impedance of over 10¹² Ω, low noise of typically 10.8 nV/√Hz at 1 kHz, and an input offset voltage grade of 10 mV. The device is packaged in an 8-pin SOIC with dimensions of 4.9 mm × 6 mm and includes ESD protection and latch-up immunity.

Datasheet Summary
Powered by GS/AI

The TLC272CD is a precision dual operational amplifier designed for single-supply operation, with a supply voltage range of 3V to 16V at 0°C to 70°C and 4V to 16V across extended temperature ranges. It features a high input impedance of over 10¹² Ω, low noise of typically 10.8 nV/√Hz at 1 kHz, and an input offset voltage grade of 10 mV. The device is packaged in an 8-pin SOIC with dimensions of 4.9 mm × 6 mm and includes ESD protection and latch-up immunity.

Suppliers

Company
Product
Description
Supplier Links
TLC272 Dual Single Supply Operational Amplifier - TLC272CD - Texas Instruments
Dallas, TX, United States
TLC272 Dual Single Supply Operational Amplifier
TLC272CD
TLC272 Dual Single Supply Operational Amplifier TLC272CD
Dual Single Supply Operational Amplifier 8-SOIC 0 to 70

Dual Single Supply Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 1.3MHz 3.6V 16V Operational Amplifier IC
687-TLC272CD
Dual 1.3MHz 3.6V 16V Operational Amplifier IC 687-TLC272CD
Dual Op Amp, 1.3MHz BW, 3.6V/µs SR, 16V, 8-SOIC Product overview: TLC272CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, 3.6V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, 3.6V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC272CD can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.3MHz BW, 3.6V/µs SR, 16V, 8-SOIC Product overview: TLC272CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, 3.6V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, 3.6V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC272CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1310-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1310-5-ND
Instrumentation, Op Amps, Buffer Amps 296-1310-5-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
 - TLC272CD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272CD - 081447-TLC272CD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272CD
081447-TLC272CD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272CD 081447-TLC272CD
Manufacturer: Texas Instruments Win Source Part Number: 081447-TLC272CD Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 1.9mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 2.2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 081447-TLC272CD
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Op Amps - 858039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
858039
Op Amps 858039
Dual SMT op-amp,TLC272CD 2MHz SO8

Dual SMT op-amp,TLC272CD 2MHz SO8

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC272CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC272CD
Instrumentation, OP Amps, Buffer Amps TLC272CD
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLC272CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC272CD
Integrated Circuits (ICs) - Linear - Amplifiers TLC272CD
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272CD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC272CD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC272CD
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op Amp, 1.7Mhz, 3.6V/us, Soic-8; No. Of Amplifiers Texas Instruments - 67K1262 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.7Mhz, 3.6V/us, Soic-8; No. Of Amplifiers Texas Instruments
67K1262
Op Amp, 1.7Mhz, 3.6V/us, Soic-8; No. Of Amplifiers Texas Instruments 67K1262
OP AMP, 1.7MHZ, 3.6V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

OP AMP, 1.7MHZ, 3.6V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Op Amp, Dual Cmos, Smd, Soic8, 272; No. Of Amplifiers Texas Instruments - 33AH5029 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual Cmos, Smd, Soic8, 272; No. Of Amplifiers Texas Instruments
33AH5029
Op Amp, Dual Cmos, Smd, Soic8, 272; No. Of Amplifiers Texas Instruments 33AH5029
OP AMP, DUAL CMOS, SMD, SOIC8, 272; No. of Amplifiers:2 Amplifier; Bandwidth:1.3MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OP AMP, DUAL CMOS, SMD, SOIC8, 272; No. of Amplifiers:2 Amplifier; Bandwidth:1.3MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLC272CD
Precision Amplifiers TLC272CD
Precision Amplifiers LiNCMOS Dual

Precision Amplifiers LiNCMOS Dual

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics RS Components, Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC272CD 687-TLC272CD 296-1310-5-ND TLC272CD 081447-TLC272CD 858039 TLC272CD TLC272CD TLC272CD 67K1262 33AH5029 TLC272CD
Product Name TLC272 Dual Single Supply Operational Amplifier Dual 1.3MHz 3.6V 16V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272CD Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op Amp, 1.7Mhz, 3.6V/us, Soic-8; No. Of Amplifiers Texas Instruments Op Amp, Dual Cmos, Smd, Soic8, 272; No. Of Amplifiers Texas Instruments Precision Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts 3 volts 3 to 16 volts 3 to 16 volts
VOS 10 millivolts 1.1 millivolts 1.1 millivolts
Quiescent Current (IQ) 1600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, OP Amps, Buffer Amps - CLC5523IN - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 13.5 milliamps
IBIAS 3 µA
View Details
TLC4502AM Advanced,Self-Calibrating, Precision, Dual Operational Amplifier - 5962-9753702QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
TLE2022M High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088102MPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 300 microamps
View Details